TE Connectivity Antennas ANT-W63WS2-SMA

Description
Configuration Features Antenna Type : Terminal/Duck Band Type : Triple Band Mounting Location : External Port Configuration : Single Port Industry Standards Communication Protocol : Wi-Fi Primary Application : Wi-Fi Mechanical Attachment Mounting Method : Stud/Screw/Lug Mount Operation/Applicatio n Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : SMA Signal Characteristics Frequency Category : 2400 - 7125 Peak Gain (DBI) : 3 < 6
Request a Quote Datasheet
Description
Configuration Features Antenna Type : Terminal/Duck Band Type : Triple Band Mounting Location : External Port Configuration : Single Port Industry Standards Communication Protocol : Wi-Fi Primary Application : Wi-Fi Mechanical Attachment Mounting Method : Stud/Screw/Lug Mount Operation/Applicatio n Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : SMA Signal Characteristics Frequency Category : 2400 - 7125 Peak Gain (DBI) : 3 < 6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - ANT-W63WS2-SMA - TE Connectivity
Berwyn, PA, United States
Configuration Features Antenna Type : Terminal/Duck Band Type : Triple Band Mounting Location : External Port Configuration : Single Port Industry Standards Communication Protocol : Wi-Fi Primary Application : Wi-Fi Mechanical Attachment Mounting Method : Stud/Screw/Lug Mount Operation/Applicatio n Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : SMA Signal Characteristics Frequency Category : 2400 - 7125 Peak Gain (DBI) : 3 < 6

Configuration Features


  • Antenna Type : Terminal/Duck
  • Band Type : Triple Band
  • Mounting Location : External
  • Port Configuration : Single Port

Industry Standards


  • Communication Protocol : Wi-Fi
  • Primary Application : Wi-Fi

Mechanical Attachment


  • Mounting Method : Stud/Screw/Lug Mount

Operation/Application


  • Directionality : Omnidirectional

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : SMA

Signal Characteristics


  • Frequency Category : 2400 - 7125
  • Peak Gain (DBI) : 3 < 6
Buy Now Datasheet
RF Antennas - 343-ANT-W63WS2-SMA-ND - DigiKey
Thief River Falls, MN, United States
2.4425GHz, 5.5GHz, 6.525GHz ISM, Wi-Fi Blade, Tilt RF Antenna 2.4GHz ~ 2.485GHz, 5.15GHz ~ 5.85GHz, 5.925GHz ~ 7.125GHz 2.1dBi, 4.7dBi, 4.8dBi SMA Male Connector Mount

2.4425GHz, 5.5GHz, 6.525GHz ISM, Wi-Fi Blade, Tilt RF Antenna 2.4GHz ~ 2.485GHz, 5.15GHz ~ 5.85GHz, 5.925GHz ~ 7.125GHz 2.1dBi, 4.7dBi, 4.8dBi SMA Male Connector Mount

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Antennas Antennas
Product Number ANT-W63WS2-SMA 343-ANT-W63WS2-SMA-ND
Product Name Antennas RF Antennas
Applications Wi-Fi Modem or Wireless Network; ISM, Wi-Fi
Pattern Type Omni directional
Gain 3 to 6 dB 2.1 to 4.8 dB
Form Factor / Mounting External
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 1-2195835-3 - TE Connectivity
Specs
Applications LoRaWAN, Zigbee, ISM
Pattern Type Omni directional
Polarization Linear
View Details
Antennas - 1-2361492-1 - TE Connectivity
Specs
Applications Cat-M/NB-IoT, Cellular
Pattern Type Omni directional
Polarization Linear
View Details
Antennas - 2108858-1 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; ZigBee, Bluetooth, Wi-Fi
Polarization Linear
Primary Frequency Range 2450.0 to 7800.0 MHz
View Details
Antennas - 2118308-8 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi, Cat-M/NB-IoT, Cellular
Pattern Type Omni directional
Polarization Linear
View Details
4 suppliers