TE Connectivity Antennas 0600-00030

Description
Configuration Features Antenna Style : Dipole Antenna Type : Terminal/Duck Band Type : Single Band Mounting Location : External Port Configuration : Single Port Dimensions Product Diameter : 10.5 MM  [.42 INCH ] Product Height : 88 MM  [3.5 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 2.0:1 Industry Standards Primary Application : ISM Wireless Application : LoRaWAN Mechanical Attachment Mounting Type : Connector Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Wireless Standard : 915 ISM & ZigBee US Packaging Features Packaging Method : Bag Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : SMA Signal Characteristics Frequency Band (MHZ) : 902 - 928 Frequency Category : 902 - 930 Gain (Max) (DB) : 1 Peak Gain (DBI) : 0 < 3
Request a Quote Datasheet
Description
Configuration Features Antenna Style : Dipole Antenna Type : Terminal/Duck Band Type : Single Band Mounting Location : External Port Configuration : Single Port Dimensions Product Diameter : 10.5 MM  [.42 INCH ] Product Height : 88 MM  [3.5 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 2.0:1 Industry Standards Primary Application : ISM Wireless Application : LoRaWAN Mechanical Attachment Mounting Type : Connector Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Wireless Standard : 915 ISM & ZigBee US Packaging Features Packaging Method : Bag Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : SMA Signal Characteristics Frequency Band (MHZ) : 902 - 928 Frequency Category : 902 - 930 Gain (Max) (DB) : 1 Peak Gain (DBI) : 0 < 3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - 0600-00030 - TE Connectivity
Berwyn, PA, United States
Antennas
0600-00030
Antennas 0600-00030
Configuration Features Antenna Style : Dipole Antenna Type : Terminal/Duck Band Type : Single Band Mounting Location : External Port Configuration : Single Port Dimensions Product Diameter : 10.5 MM  [.42 INCH ] Product Height : 88 MM  [3.5 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 2.0:1 Industry Standards Primary Application : ISM Wireless Application : LoRaWAN Mechanical Attachment Mounting Type : Connector Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Wireless Standard : 915 ISM & ZigBee US Packaging Features Packaging Method : Bag Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : SMA Signal Characteristics Frequency Band (MHZ) : 902 - 928 Frequency Category : 902 - 930 Gain (Max) (DB) : 1 Peak Gain (DBI) : 0 < 3

Configuration Features


  • Antenna Style : Dipole
  • Antenna Type : Terminal/Duck
  • Band Type : Single Band
  • Mounting Location : External
  • Port Configuration : Single Port

Dimensions


  • Product Diameter : 10.5 MM  [.42 INCH ]
  • Product Height : 88 MM  [3.5 INCH ]

Electrical Characteristics


  • Antenna Operation : Passive
  • Impedance (OHM) : 50
  • VSWR (Max) : < 2.0:1

Industry Standards


  • Primary Application : ISM
  • Wireless Application : LoRaWAN

Mechanical Attachment


  • Mounting Type : Connector

Operation/Application


  • Antenna Environment : Outdoor
  • Directionality : Omnidirectional
  • Wireless Standard : 915 ISM & ZigBee US

Packaging Features


  • Packaging Method : Bag

Product Availability


  • Applicable Region : Global

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : SMA

Signal Characteristics


  • Frequency Band (MHZ) : 902 - 928
  • Frequency Category : 902 - 930
  • Gain (Max) (DB) : 1
  • Peak Gain (DBI) : 0 < 3
Buy Now Datasheet
RF Antennas - 0600-00030-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
0600-00030-ND
RF Antennas 0600-00030-ND
915MHz Whip, Straight RF Antenna 902MHz ~ 928MHz 1dBi RP-SMA Male Connector Mount

915MHz Whip, Straight RF Antenna 902MHz ~ 928MHz 1dBi RP-SMA Male Connector Mount

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Antennas Antennas
Product Number 0600-00030 0600-00030-ND
Product Name Antennas RF Antennas
Applications Modem or Wireless Network; LoRaWAN RF Antennas
Pattern Type Omni directional
Primary Frequency Range 902.0 to 928.0 MHz 915.0 MHz
Gain 0.0 to 3 dB 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2195846-6 - TE Connectivity
TE Connectivity
Specs
Applications Cat-M/NB-IoT, 5G, Cellular
Pattern Type Omni directional
Polarization Linear
View Details
4 suppliers
Antennas - 1-2108858-1 - TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
Antennas - 2118788-1 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; Bluetooth, WLAN, ZigBee, Wi-Fi
Polarization Linear
Primary Frequency Range 2400.0 to 5875.0 MHz
View Details
3 suppliers
Antennas - 2118439-3 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; Wi-Fi, Bluetooth, WLAN, ZigBee
Polarization Linear
Primary Frequency Range 2400.0 to 5875.0 MHz
View Details
4 suppliers