TE Connectivity Antennas ANT-W63RPC1-UFL-100

Description
Antenna WIFI6 2.4/5/6 GHz RPC UFL 100
Request a Quote Datasheet
Description
Antenna WIFI6 2.4/5/6 GHz RPC UFL 100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Antenna WIFI6 2.4/5/6 GHz RPC UFL 100

Antenna WIFI6 2.4/5/6 GHz RPC UFL 100

Buy Now
RF Antennas - 343-ANT-W63RPC1-UFL-100-ND - DigiKey
Thief River Falls, MN, United States
2.4GHz, 5GHz, 6GHz 802.11, 802.15.4, Bluetooth, U-NII, Wi-Fi 4, Wi-Fi 5, Wi-Fi 6, Wi-Fi 6E, Zigbee Rigid Patch RF Antenna 2.4GHz ~ 2.485GHz, 5.15GHz ~ 5.85GHz, 5.925GHz ~ 7.125GHz 3.7dBi, 6.1dBi, 5.9dBi U.FL (UMCC), IPEX MHF1 Adhesive

2.4GHz, 5GHz, 6GHz 802.11, 802.15.4, Bluetooth, U-NII, Wi-Fi 4, Wi-Fi 5, Wi-Fi 6, Wi-Fi 6E, Zigbee Rigid Patch RF Antenna 2.4GHz ~ 2.485GHz, 5.15GHz ~ 5.85GHz, 5.925GHz ~ 7.125GHz 3.7dBi, 6.1dBi, 5.9dBi U.FL (UMCC), IPEX MHF1 Adhesive

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey
Product Category Antennas Antennas
Product Number ANT-W63RPC1-UFL-100 343-ANT-W63RPC1-UFL-100-ND
Product Name Antennas RF Antennas
Applications Modem or Wireless Network; 802.11, 802.15.4, Bluetooth, U-NII, Wi-Fi 4, Wi-Fi 5, Wi-Fi 6, Wi-Fi 6E, Zigbee
Primary Frequency Range 2400.0 to 6000.0 MHz
Gain 3.7 to 6.1 dB
VSWR 1.6 to 2.1 :1
Unlock Full Specs
to access all available technical data

Similar Products

5G 3dBi Rubber Duck Antenna with SMA Male Movable Connector - ET-5G3R-SMMO - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 600.0 to 6000.0 MHz
Gain 3 dB
View Details
RF Antennas - 3619-AS-ANT3B-ANNMB2-L1256-50SMA-ND - DigiKey
Specs
Applications GPS; BeiDou, Galileo, GLONASS, GPS, QZSS
Primary Frequency Range 1225.0 to 1568.0 MHz
Gain 4.5 dB
View Details
Antenna - 758-974/000-001 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers