TE Connectivity Antennas ANT-LPL-FPC-100

Description
Body Features Antenna Weight : 1.5 G  [.053 OZ ] Configuration Features Antenna Style : Patch Antenna Type : Flexible PCB (FPC) Band Type : Wide Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Cable Length : .1 M  [.33 FT ] Product Height : .2 MM  [.01 INCH ] Product Length : 110 MM  [4.33 INCH ] Product Width : 20 MM  [.79 INCH ] Electrical Characteristics Impedance (OHM) : 50 VSWR (Max) : < 2.3:1 Industry Standards Communication Protocol : Cat-M/NB-IoT, LTE, 5G, Cellular Primary Application : LTE, 5G, Cellular Mechanical Attachment Mounting Method : Adhesive Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : MHF, UMCC, MHF1, U.FL Signal Characteristics Frequency Band (MHZ) : 698 - 803 Frequency Category : 698 - 4200 Gain (Max) (DB) : 5.6 Peak Gain (DBI) : > 6
Request a Quote Datasheet
Description
Body Features Antenna Weight : 1.5 G  [.053 OZ ] Configuration Features Antenna Style : Patch Antenna Type : Flexible PCB (FPC) Band Type : Wide Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Cable Length : .1 M  [.33 FT ] Product Height : .2 MM  [.01 INCH ] Product Length : 110 MM  [4.33 INCH ] Product Width : 20 MM  [.79 INCH ] Electrical Characteristics Impedance (OHM) : 50 VSWR (Max) : < 2.3:1 Industry Standards Communication Protocol : Cat-M/NB-IoT, LTE, 5G, Cellular Primary Application : LTE, 5G, Cellular Mechanical Attachment Mounting Method : Adhesive Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : MHF, UMCC, MHF1, U.FL Signal Characteristics Frequency Band (MHZ) : 698 - 803 Frequency Category : 698 - 4200 Gain (Max) (DB) : 5.6 Peak Gain (DBI) : > 6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - ANT-LPL-FPC-100 - TE Connectivity
Berwyn, PA, United States
Body Features Antenna Weight : 1.5 G  [.053 OZ ] Configuration Features Antenna Style : Patch Antenna Type : Flexible PCB (FPC) Band Type : Wide Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Cable Length : .1 M  [.33 FT ] Product Height : .2 MM  [.01 INCH ] Product Length : 110 MM  [4.33 INCH ] Product Width : 20 MM  [.79 INCH ] Electrical Characteristics Impedance (OHM) : 50 VSWR (Max) : < 2.3:1 Industry Standards Communication Protocol : Cat-M/NB-IoT, LTE, 5G, Cellular Primary Application : LTE, 5G, Cellular Mechanical Attachment Mounting Method : Adhesive Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : MHF, UMCC, MHF1, U.FL Signal Characteristics Frequency Band (MHZ) : 698 - 803 Frequency Category : 698 - 4200 Gain (Max) (DB) : 5.6 Peak Gain (DBI) : > 6

Body Features


  • Antenna Weight : 1.5 G  [.053 OZ ]

Configuration Features


  • Antenna Style : Patch
  • Antenna Type : Flexible PCB (FPC)
  • Band Type : Wide Band
  • Mounting Location : Internal/Embedded
  • Port Configuration : Single Port

Dimensions


  • Cable Length : .1 M  [.33 FT ]
  • Product Height : .2 MM  [.01 INCH ]
  • Product Length : 110 MM  [4.33 INCH ]
  • Product Width : 20 MM  [.79 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50
  • VSWR (Max) : < 2.3:1

Industry Standards


  • Communication Protocol : Cat-M/NB-IoT, LTE, 5G, Cellular
  • Primary Application : LTE, 5G, Cellular

Mechanical Attachment


  • Mounting Method : Adhesive Mount
  • Polarization : Linear

Operation/Application


  • Directionality : Omnidirectional

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : MHF, UMCC, MHF1, U.FL

Signal Characteristics


  • Frequency Band (MHZ) : 698 - 803
  • Frequency Category : 698 - 4200
  • Gain (Max) (DB) : 5.6
  • Peak Gain (DBI) : > 6
Buy Now Datasheet
Multi-Band Antennas - 2728930 - RS Components, Ltd.
Corby, Northants, United Kingdom
Multi-Band Antennas
2728930
Multi-Band Antennas 2728930
Antenna FPC LTE/ISM 1.13 100 UFL

Antenna FPC LTE/ISM 1.13 100 UFL

Supplier's Site
RF Antennas - 343-ANT-LPL-FPC-100-ND - DigiKey
Thief River Falls, MN, United States
750MHz, 876MHz, 1.96GHz, 2.35GHz, 2.44GHz, 2.59GHz, 3.55GHz 4G, 5G, LTE Flat Patch RF Antenna 696MHz ~ 960MHz, 1.71GHz ~ 2.2GHz, 2.3GHz ~ 2.4GHz, 2.4GHz ~ 2.485GHz, 2.496GHz ~ 2.69GHz, 3.3GHz ~ 3.8GHz 5.6dBi, 6.5dBi, 4.9dBi, 5.2dBi, 5dBi, 5.3dBi, 2.9dBi IPEX MHF1 (U.FL) Adhesive

750MHz, 876MHz, 1.96GHz, 2.35GHz, 2.44GHz, 2.59GHz, 3.55GHz 4G, 5G, LTE Flat Patch RF Antenna 696MHz ~ 960MHz, 1.71GHz ~ 2.2GHz, 2.3GHz ~ 2.4GHz, 2.4GHz ~ 2.485GHz, 2.496GHz ~ 2.69GHz, 3.3GHz ~ 3.8GHz 5.6dBi, 6.5dBi, 4.9dBi, 5.2dBi, 5dBi, 5.3dBi, 2.9dBi IPEX MHF1 (U.FL) Adhesive

Buy Now Datasheet

Technical Specifications

  TE Connectivity RS Components, Ltd. DigiKey
Product Category Antennas Antennas Antennas
Product Number ANT-LPL-FPC-100 2728930 343-ANT-LPL-FPC-100-ND
Product Name Antennas Multi-Band Antennas RF Antennas
Applications LTE, 5G, Cellular Multi-band Cellular or PCS Terminal; Modem or Wireless Network; 4G, 5G, LTE
Pattern Type Omni directional
Polarization Linear
Primary Frequency Range 698.0 to 803.0 MHz 698.0 to ? MHz 750.0 to 3550.0 MHz
Gain 6 dB 6.1 dB 2.9 to 6.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2108792-4 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
4 suppliers
Antennas - 2108971-1 - TE Connectivity
TE Connectivity
Specs
Applications UWB
Pattern Type Omni directional
Polarization Linear
View Details
4 suppliers
Antennas - 1-2372112-5 - TE Connectivity
Specs
Applications Cellular, Cat-M/NB-IoT, ISM
Pattern Type Omni directional
Polarization Linear
View Details
Antennas - 1-2372112-3 - TE Connectivity
Specs
Applications Cellular, ISM, Cat-M/NB-IoT
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers