TE Connectivity Antennas ANT-ELE-S01-008

Description
Configuration Features Antenna Style : Whip Antenna Type : Terminal/Duck Band Type : Multi Band Mounting Location : External Port Configuration : Single Port Dimensions Product Height : 0 MM  [0 INCH ] Product Length : 323.85 MM  [12.75 INCH ] Product Width : 11.94 MM  [.47 INCH ] Electrical Characteristics Impedance (OHM) : 50 VSWR (Max) : < 2.1:1 Industry Standards Communication Protocol : Cellular Primary Application : Cellular Mechanical Attachment Mounting Method : Stud/Screw/Lug Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : M5 Signal Characteristics Frequency Band (MHZ) : 824 - 960 Frequency Category : 698 - 2700
Request a Quote Datasheet
Description
Configuration Features Antenna Style : Whip Antenna Type : Terminal/Duck Band Type : Multi Band Mounting Location : External Port Configuration : Single Port Dimensions Product Height : 0 MM  [0 INCH ] Product Length : 323.85 MM  [12.75 INCH ] Product Width : 11.94 MM  [.47 INCH ] Electrical Characteristics Impedance (OHM) : 50 VSWR (Max) : < 2.1:1 Industry Standards Communication Protocol : Cellular Primary Application : Cellular Mechanical Attachment Mounting Method : Stud/Screw/Lug Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : M5 Signal Characteristics Frequency Band (MHZ) : 824 - 960 Frequency Category : 698 - 2700
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - ANT-ELE-S01-008 - TE Connectivity
Berwyn, PA, United States
Configuration Features Antenna Style : Whip Antenna Type : Terminal/Duck Band Type : Multi Band Mounting Location : External Port Configuration : Single Port Dimensions Product Height : 0 MM  [0 INCH ] Product Length : 323.85 MM  [12.75 INCH ] Product Width : 11.94 MM  [.47 INCH ] Electrical Characteristics Impedance (OHM) : 50 VSWR (Max) : < 2.1:1 Industry Standards Communication Protocol : Cellular Primary Application : Cellular Mechanical Attachment Mounting Method : Stud/Screw/Lug Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : M5 Signal Characteristics Frequency Band (MHZ) : 824 - 960 Frequency Category : 698 - 2700

Configuration Features


  • Antenna Style : Whip
  • Antenna Type : Terminal/Duck
  • Band Type : Multi Band
  • Mounting Location : External
  • Port Configuration : Single Port

Dimensions


  • Product Height : 0 MM  [0 INCH ]
  • Product Length : 323.85 MM  [12.75 INCH ]
  • Product Width : 11.94 MM  [.47 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50
  • VSWR (Max) : < 2.1:1

Industry Standards


  • Communication Protocol : Cellular
  • Primary Application : Cellular

Mechanical Attachment


  • Mounting Method : Stud/Screw/Lug Mount
  • Polarization : Linear

Operation/Application


  • Directionality : Omnidirectional

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : M5

Signal Characteristics


  • Frequency Band (MHZ) : 824 - 960
  • Frequency Category : 698 - 2700
Buy Now Datasheet
RF Antennas - ANT-ELE-S01-008-ND - DigiKey
Thief River Falls, MN, United States
800MHz, 850MHz, 900MHz, 1.7GHz, 1.8GHz, 1.9GHz Whip, Straight RF Antenna 824MHz ~ 960MHz, 1.71GHz ~ 1.99GHz M5 Magnetic

800MHz, 850MHz, 900MHz, 1.7GHz, 1.8GHz, 1.9GHz Whip, Straight RF Antenna 824MHz ~ 960MHz, 1.71GHz ~ 1.99GHz M5 Magnetic

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Antennas Antennas
Product Number ANT-ELE-S01-008 ANT-ELE-S01-008-ND
Product Name Antennas RF Antennas
Applications Cellular RF Antennas
Pattern Type Omni directional
Polarization Linear
Primary Frequency Range 824.0 to 960.0 MHz 800.0 to 1900.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2344654-2 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
6 suppliers
Antennas - 1-2363696-1 - TE Connectivity
Specs
Applications Modem or Wireless Network; GPS; WLAN, GSM 1800, LTE, IoT, CDMA 850, GSM, GSM 900, Wi-Fi, GPS, CDMA 1900, Cellular, UMTS, M2M
Polarization Vertical
Primary Frequency Range 698.0 to 6000.0 MHz
View Details
2 suppliers
Antennas - 1-1513472-5 - TE Connectivity
Specs
Applications Bluetooth, Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
Antennas - 2108792-4 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
4 suppliers