TE Connectivity Antennas ANT-DB1-WRT-MHF4

Description
Configuration Features Antenna Type : Dome/Puck Band Type : Triple Band Mounting Location : External Port Configuration : Single Port Industry Standards Communication Protocol : Wi-Fi Primary Application : Wi-Fi Mechanical Attachment Mounting Method : Stud/Screw/Lug Mount Operation/Applicatio n Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : MHF1, UMCC, U.FL, MHF Signal Characteristics Frequency Category : 2400 - 7125 Peak Gain (DBI) : > 6
Request a Quote Datasheet
Description
Configuration Features Antenna Type : Dome/Puck Band Type : Triple Band Mounting Location : External Port Configuration : Single Port Industry Standards Communication Protocol : Wi-Fi Primary Application : Wi-Fi Mechanical Attachment Mounting Method : Stud/Screw/Lug Mount Operation/Applicatio n Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : MHF1, UMCC, U.FL, MHF Signal Characteristics Frequency Category : 2400 - 7125 Peak Gain (DBI) : > 6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - ANT-DB1-WRT-MHF4 - TE Connectivity
Berwyn, PA, United States
Configuration Features Antenna Type : Dome/Puck Band Type : Triple Band Mounting Location : External Port Configuration : Single Port Industry Standards Communication Protocol : Wi-Fi Primary Application : Wi-Fi Mechanical Attachment Mounting Method : Stud/Screw/Lug Mount Operation/Applicatio n Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : MHF1, UMCC, U.FL, MHF Signal Characteristics Frequency Category : 2400 - 7125 Peak Gain (DBI) : > 6

Configuration Features


  • Antenna Type : Dome/Puck
  • Band Type : Triple Band
  • Mounting Location : External
  • Port Configuration : Single Port

Industry Standards


  • Communication Protocol : Wi-Fi
  • Primary Application : Wi-Fi

Mechanical Attachment


  • Mounting Method : Stud/Screw/Lug Mount

Operation/Application


  • Directionality : Omnidirectional

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : MHF1, UMCC, U.FL, MHF

Signal Characteristics


  • Frequency Category : 2400 - 7125
  • Peak Gain (DBI) : > 6
Buy Now Datasheet
WiFi Antennas - 2473110 - RS Components, Ltd.
Corby, Northants, United Kingdom
WiFi Antennas
2473110
WiFi Antennas 2473110
Linx ANT-DB1-WRT-MHF4 WiFi Antenna

Linx ANT-DB1-WRT-MHF4 WiFi Antenna

Supplier's Site
WiFi Antennas - 2473111P - RS Components, Ltd.
Corby, Northants, United Kingdom
WiFi Antennas
2473111P
WiFi Antennas 2473111P
Linx ANT-DB1-WRT-MHF4 WiFi Antenna

Linx ANT-DB1-WRT-MHF4 WiFi Antenna

Supplier's Site
WiFi Antennas - 2473111 - RS Components, Ltd.
Corby, Northants, United Kingdom
WiFi Antennas
2473111
WiFi Antennas 2473111
Linx ANT-DB1-WRT-MHF4 WiFi Antenna

Linx ANT-DB1-WRT-MHF4 WiFi Antenna

Supplier's Site
RF Antennas - 343-ANT-DB1-WRT-MHF4-ND - DigiKey
Thief River Falls, MN, United States
2.4425GHz, 5.5GHz, 6.525GHz 802.11b/g/-c/ax, Bluetooth, ISM, U-NII, Wi-Fi, Zigbee™ Dome RF Antenna 2.4GHz ~ 2.485GHz, 5.15GHz ~ 5.85GHz, 5.925GHz ~ 7.125GHz 3.2dBi, 6.8dBi, 7dBi MHF4 Panel Mount

2.4425GHz, 5.5GHz, 6.525GHz 802.11b/g/-c/ax, Bluetooth, ISM, U-NII, Wi-Fi, Zigbee™ Dome RF Antenna 2.4GHz ~ 2.485GHz, 5.15GHz ~ 5.85GHz, 5.925GHz ~ 7.125GHz 3.2dBi, 6.8dBi, 7dBi MHF4 Panel Mount

Buy Now Datasheet

Technical Specifications

  TE Connectivity RS Components, Ltd. DigiKey
Product Category Antennas Antennas Antennas
Product Number ANT-DB1-WRT-MHF4 2473110 343-ANT-DB1-WRT-MHF4-ND
Product Name Antennas WiFi Antennas RF Antennas
Applications Wi-Fi Modem or Wireless Network Modem or Wireless Network; 802.11b/g/-c/ax, Bluetooth, ISM, U-NII, Wi-Fi, Zigbee™
Pattern Type Omni directional
Gain 6 dB 7 dB 3.2 to 7 dB
Form Factor / Mounting External External
Primary Frequency Range 2400.0 to ? MHz 2442.5 to 6525.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2108857-8 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
6 suppliers
Antennas - 2118308-4 - TE Connectivity
TE Connectivity
Specs
Applications Cat-M/NB-IoT, Cellular, Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
4 suppliers
Antennas - 2108857-9 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
Antennas - 2195873-1 - TE Connectivity
TE Connectivity
Specs
Applications GNSS, LTE, Cellular
Pattern Type Omni directional
Polarization Linear
View Details