TE Connectivity Antennas ANT-DB1-RAF-SMA

Description
Body Features Product Weight : 12.68 G  [.44726 OZ ] Configuration Features Antenna Style : Whip Antenna Type : Terminal/Duck Band Type : Triple Band Mounting Location : External Port Configuration : Single Port Dimensions Product Height : 0 MM  [0 INCH ] Product Length : 104.9 MM  [4.13 INCH ] Product Width : 11 MM  [.43 INCH ] Electrical Characteristics Impedance (OHM) : 50 VSWR (Max) : < 1.9:1 Industry Standards Communication Protocol : Wi-Fi Primary Application : Wi-Fi Mechanical Attachment Mounting Type : Stud/Screw/Lug Mount Polarization : Linear Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : SMA Signal Characteristics Frequency Band (MHZ) : 2400 - 2485 Frequency Category : 2400 - 7125 Gain (Max) (DB) : 2.5 Peak Gain (DBI) : 3 < 6
Request a Quote Datasheet
Description
Body Features Product Weight : 12.68 G  [.44726 OZ ] Configuration Features Antenna Style : Whip Antenna Type : Terminal/Duck Band Type : Triple Band Mounting Location : External Port Configuration : Single Port Dimensions Product Height : 0 MM  [0 INCH ] Product Length : 104.9 MM  [4.13 INCH ] Product Width : 11 MM  [.43 INCH ] Electrical Characteristics Impedance (OHM) : 50 VSWR (Max) : < 1.9:1 Industry Standards Communication Protocol : Wi-Fi Primary Application : Wi-Fi Mechanical Attachment Mounting Type : Stud/Screw/Lug Mount Polarization : Linear Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : SMA Signal Characteristics Frequency Band (MHZ) : 2400 - 2485 Frequency Category : 2400 - 7125 Gain (Max) (DB) : 2.5 Peak Gain (DBI) : 3 < 6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - ANT-DB1-RAF-SMA - TE Connectivity
Berwyn, PA, United States
Body Features Product Weight : 12.68 G  [.44726 OZ ] Configuration Features Antenna Style : Whip Antenna Type : Terminal/Duck Band Type : Triple Band Mounting Location : External Port Configuration : Single Port Dimensions Product Height : 0 MM  [0 INCH ] Product Length : 104.9 MM  [4.13 INCH ] Product Width : 11 MM  [.43 INCH ] Electrical Characteristics Impedance (OHM) : 50 VSWR (Max) : < 1.9:1 Industry Standards Communication Protocol : Wi-Fi Primary Application : Wi-Fi Mechanical Attachment Mounting Type : Stud/Screw/Lug Mount Polarization : Linear Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : SMA Signal Characteristics Frequency Band (MHZ) : 2400 - 2485 Frequency Category : 2400 - 7125 Gain (Max) (DB) : 2.5 Peak Gain (DBI) : 3 < 6

Body Features


  • Product Weight : 12.68 G  [.44726 OZ ]

Configuration Features


  • Antenna Style : Whip
  • Antenna Type : Terminal/Duck
  • Band Type : Triple Band
  • Mounting Location : External
  • Port Configuration : Single Port

Dimensions


  • Product Height : 0 MM  [0 INCH ]
  • Product Length : 104.9 MM  [4.13 INCH ]
  • Product Width : 11 MM  [.43 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50
  • VSWR (Max) : < 1.9:1

Industry Standards


  • Communication Protocol : Wi-Fi
  • Primary Application : Wi-Fi

Mechanical Attachment


  • Mounting Type : Stud/Screw/Lug Mount
  • Polarization : Linear

Operation/Application


  • Antenna Environment : Outdoor
  • Directionality : Omnidirectional

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : SMA

Signal Characteristics


  • Frequency Band (MHZ) : 2400 - 2485
  • Frequency Category : 2400 - 7125
  • Gain (Max) (DB) : 2.5
  • Peak Gain (DBI) : 3 < 6
Buy Now Datasheet
RF Antennas - ANT-DB1-RAF-SMA-ND - DigiKey
Thief River Falls, MN, United States
2.4GHz, 2.5GHz, 5GHz, 5.7GHz, 5.8GHz Bluetooth, Thread, Wi-Fi, Zigbee™ Whip, Tilt RF Antenna 2.4GHz ~ 2.483GHz, 5.15GHz ~ 5.825GHz 2.5dBi, 4.6dBi SMA Male Connector Mount

2.4GHz, 2.5GHz, 5GHz, 5.7GHz, 5.8GHz Bluetooth, Thread, Wi-Fi, Zigbee™ Whip, Tilt RF Antenna 2.4GHz ~ 2.483GHz, 5.15GHz ~ 5.825GHz 2.5dBi, 4.6dBi SMA Male Connector Mount

Buy Now Datasheet
WiFi Antennas - 2728921 - RS Components, Ltd.
Corby, Northants, United Kingdom
WiFi Antennas
2728921
WiFi Antennas 2728921
WIFI RAF Series Whip Antenna, SMA Conn

WIFI RAF Series Whip Antenna, SMA Conn

Supplier's Site
WiFi Antennas - 2728922 - RS Components, Ltd.
Corby, Northants, United Kingdom
WiFi Antennas
2728922
WiFi Antennas 2728922
WIFI RAF Series Whip Antenna, SMA Conn

WIFI RAF Series Whip Antenna, SMA Conn

Supplier's Site
WiFi Antennas - 2728922P - RS Components, Ltd.
Corby, Northants, United Kingdom
WiFi Antennas
2728922P
WiFi Antennas 2728922P
WIFI RAF Series Whip Antenna, SMA Conn

WIFI RAF Series Whip Antenna, SMA Conn

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey RS Components, Ltd.
Product Category Antennas Antennas Antennas
Product Number ANT-DB1-RAF-SMA ANT-DB1-RAF-SMA-ND 2728921
Product Name Antennas RF Antennas WiFi Antennas
Applications Wi-Fi Modem or Wireless Network; Bluetooth, Thread, Wi-Fi, Zigbee™ Modem or Wireless Network
Pattern Type Omni directional
Polarization Linear
Primary Frequency Range 2400.0 to 2485.0 MHz 2400.0 to 5800.0 MHz 2400.0 to ? MHz
Gain 3 to 6 dB 2.5 to 4.6 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2-1513472-5 - TE Connectivity
Specs
Applications Wi-Fi, Bluetooth
Pattern Type Omni directional
Polarization Linear
View Details
4 suppliers
Antennas - 2195846-2 - TE Connectivity
TE Connectivity
Specs
Applications Cellular, Cat-M/NB-IoT, 5G
Pattern Type Omni directional
Polarization Linear
View Details
3 suppliers
Antennas - 2118898-2 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi, Bluetooth, ISM
Pattern Type Omni directional
Polarization Linear
View Details
4 suppliers
Antennas - 2108792-2 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
4 suppliers