TE Connectivity Antennas ANT-DB1-RAF-RPS

Description
Body Features Antenna Weight : 12.68 G  [.447 OZ ] Configuration Features Antenna Style : Whip Antenna Type : Terminal/Duck Band Type : Triple Band Mounting Location : External Port Configuration : Single Port Dimensions Product Height : 0 MM  [0 INCH ] Product Length : 104.9 MM  [4.13 INCH ] Product Width : 11 MM  [.43 INCH ] Electrical Characteristics Impedance (OHM) : 50 VSWR (Max) : < 1.9:1 Industry Standards Communication Protocol : Wi-Fi Primary Application : Wi-Fi Mechanical Attachment Mounting Method : Stud/Screw/Lug Mount Polarization : Linear Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : N-type Signal Characteristics Frequency Band (MHZ) : 2400 - 2485 Frequency Category : 2400 - 7125 Gain (Max) (DB) : 2.5 Peak Gain (DBI) : 3 < 6
Request a Quote Datasheet
Description
Body Features Antenna Weight : 12.68 G  [.447 OZ ] Configuration Features Antenna Style : Whip Antenna Type : Terminal/Duck Band Type : Triple Band Mounting Location : External Port Configuration : Single Port Dimensions Product Height : 0 MM  [0 INCH ] Product Length : 104.9 MM  [4.13 INCH ] Product Width : 11 MM  [.43 INCH ] Electrical Characteristics Impedance (OHM) : 50 VSWR (Max) : < 1.9:1 Industry Standards Communication Protocol : Wi-Fi Primary Application : Wi-Fi Mechanical Attachment Mounting Method : Stud/Screw/Lug Mount Polarization : Linear Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : N-type Signal Characteristics Frequency Band (MHZ) : 2400 - 2485 Frequency Category : 2400 - 7125 Gain (Max) (DB) : 2.5 Peak Gain (DBI) : 3 < 6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - ANT-DB1-RAF-RPS - TE Connectivity
Berwyn, PA, United States
Body Features Antenna Weight : 12.68 G  [.447 OZ ] Configuration Features Antenna Style : Whip Antenna Type : Terminal/Duck Band Type : Triple Band Mounting Location : External Port Configuration : Single Port Dimensions Product Height : 0 MM  [0 INCH ] Product Length : 104.9 MM  [4.13 INCH ] Product Width : 11 MM  [.43 INCH ] Electrical Characteristics Impedance (OHM) : 50 VSWR (Max) : < 1.9:1 Industry Standards Communication Protocol : Wi-Fi Primary Application : Wi-Fi Mechanical Attachment Mounting Method : Stud/Screw/Lug Mount Polarization : Linear Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : N-type Signal Characteristics Frequency Band (MHZ) : 2400 - 2485 Frequency Category : 2400 - 7125 Gain (Max) (DB) : 2.5 Peak Gain (DBI) : 3 < 6

Body Features


  • Antenna Weight : 12.68 G  [.447 OZ ]

Configuration Features


  • Antenna Style : Whip
  • Antenna Type : Terminal/Duck
  • Band Type : Triple Band
  • Mounting Location : External
  • Port Configuration : Single Port

Dimensions


  • Product Height : 0 MM  [0 INCH ]
  • Product Length : 104.9 MM  [4.13 INCH ]
  • Product Width : 11 MM  [.43 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50
  • VSWR (Max) : < 1.9:1

Industry Standards


  • Communication Protocol : Wi-Fi
  • Primary Application : Wi-Fi

Mechanical Attachment


  • Mounting Method : Stud/Screw/Lug Mount
  • Polarization : Linear

Operation/Application


  • Antenna Environment : Outdoor
  • Directionality : Omnidirectional

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : N-type

Signal Characteristics


  • Frequency Band (MHZ) : 2400 - 2485
  • Frequency Category : 2400 - 7125
  • Gain (Max) (DB) : 2.5
  • Peak Gain (DBI) : 3 < 6
Buy Now Datasheet
WiFi Antennas - 2025780 - RS Components, Ltd.
Corby, Northants, United Kingdom
WiFi Antennas
2025780
WiFi Antennas 2025780
WiFi/WLAN Dual-Band Tlt/Swiv Dipole Whip

WiFi/WLAN Dual-Band Tlt/Swiv Dipole Whip

Supplier's Site
RF Antennas - ANT-DB1-RAF-RPS-ND - DigiKey
Thief River Falls, MN, United States
2.4GHz, 2.5GHz, 5GHz, 5.7GHz, 5.8GHz Bluetooth, Thread, Wi-Fi, Zigbee™ Whip, Tilt RF Antenna 2.4GHz ~ 2.483GHz, 5.15GHz ~ 5.825GHz 2.5dBi, 4.6dBi RP-SMA Male Connector Mount

2.4GHz, 2.5GHz, 5GHz, 5.7GHz, 5.8GHz Bluetooth, Thread, Wi-Fi, Zigbee™ Whip, Tilt RF Antenna 2.4GHz ~ 2.483GHz, 5.15GHz ~ 5.825GHz 2.5dBi, 4.6dBi RP-SMA Male Connector Mount

Buy Now Datasheet

Technical Specifications

  TE Connectivity RS Components, Ltd. DigiKey
Product Category Antennas Antennas Antennas
Product Number ANT-DB1-RAF-RPS 2025780 ANT-DB1-RAF-RPS-ND
Product Name Antennas WiFi Antennas RF Antennas
Applications Wi-Fi Modem or Wireless Network Modem or Wireless Network; Bluetooth, Thread, Wi-Fi, Zigbee™
Pattern Type Omni directional
Polarization Linear
Primary Frequency Range 2400.0 to 2485.0 MHz 2450.0 to ? MHz 2400.0 to 5800.0 MHz
Gain 3 to 6 dB 4.6 dB 2.5 to 4.6 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2108858-1 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; ZigBee, Bluetooth, Wi-Fi
Polarization Linear
Primary Frequency Range 2450.0 to 7800.0 MHz
View Details
Antennas - 2108853-1 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; GNSS
Pattern Type Directional
Polarization Right Hand Circular
View Details
4 suppliers
Antennas - 2108943-2 - TE Connectivity
TE Connectivity
Specs
Applications Cellular, 5G, LTE
Pattern Type Directional
Polarization Linear
View Details
Antennas - 2344656-7 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
5 suppliers