TE Connectivity Antennas ANT-DB1-LP-RM-01-N

Description
Configuration Features Antenna Style : Yagi/Log Periodic Antenna Type : Yagi Band Type : Multi Band Mounting Location : External Port Configuration : Single Port Dimensions Cable Length : .16 M  [.54 FT ] Product Height : 36.5 MM  [1.44 INCH ] Product Length : 395 MM  [15.55 INCH ] Product Width : 210 MM  [8.27 INCH ] Electrical Characteristics Impedance (OHM) : 50 VSWR (Max) : < 1.5:1 Industry Standards Communication Protocol : Cellular Primary Application : Cellular Mechanical Attachment Mounting Method : Pole/Mast/Bracket Mount Polarization : Linear Operation/Applicatio n Directionality : Directional Product Type Features Antenna Product Type : Antenna Antenna Termination : N-type Signal Characteristics Frequency Band (MHZ) : 860 - 960 Frequency Category : 698 - 2700 Gain (Max) (DB) : 8.5 Peak Gain (DBI) : > 6
Request a Quote Datasheet
Description
Configuration Features Antenna Style : Yagi/Log Periodic Antenna Type : Yagi Band Type : Multi Band Mounting Location : External Port Configuration : Single Port Dimensions Cable Length : .16 M  [.54 FT ] Product Height : 36.5 MM  [1.44 INCH ] Product Length : 395 MM  [15.55 INCH ] Product Width : 210 MM  [8.27 INCH ] Electrical Characteristics Impedance (OHM) : 50 VSWR (Max) : < 1.5:1 Industry Standards Communication Protocol : Cellular Primary Application : Cellular Mechanical Attachment Mounting Method : Pole/Mast/Bracket Mount Polarization : Linear Operation/Applicatio n Directionality : Directional Product Type Features Antenna Product Type : Antenna Antenna Termination : N-type Signal Characteristics Frequency Band (MHZ) : 860 - 960 Frequency Category : 698 - 2700 Gain (Max) (DB) : 8.5 Peak Gain (DBI) : > 6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - ANT-DB1-LP-RM-01-N - TE Connectivity
Berwyn, PA, United States
Configuration Features Antenna Style : Yagi/Log Periodic Antenna Type : Yagi Band Type : Multi Band Mounting Location : External Port Configuration : Single Port Dimensions Cable Length : .16 M  [.54 FT ] Product Height : 36.5 MM  [1.44 INCH ] Product Length : 395 MM  [15.55 INCH ] Product Width : 210 MM  [8.27 INCH ] Electrical Characteristics Impedance (OHM) : 50 VSWR (Max) : < 1.5:1 Industry Standards Communication Protocol : Cellular Primary Application : Cellular Mechanical Attachment Mounting Method : Pole/Mast/Bracket Mount Polarization : Linear Operation/Applicatio n Directionality : Directional Product Type Features Antenna Product Type : Antenna Antenna Termination : N-type Signal Characteristics Frequency Band (MHZ) : 860 - 960 Frequency Category : 698 - 2700 Gain (Max) (DB) : 8.5 Peak Gain (DBI) : > 6

Configuration Features


  • Antenna Style : Yagi/Log Periodic
  • Antenna Type : Yagi
  • Band Type : Multi Band
  • Mounting Location : External
  • Port Configuration : Single Port

Dimensions


  • Cable Length : .16 M  [.54 FT ]
  • Product Height : 36.5 MM  [1.44 INCH ]
  • Product Length : 395 MM  [15.55 INCH ]
  • Product Width : 210 MM  [8.27 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50
  • VSWR (Max) : < 1.5:1

Industry Standards


  • Communication Protocol : Cellular
  • Primary Application : Cellular

Mechanical Attachment


  • Mounting Method : Pole/Mast/Bracket Mount
  • Polarization : Linear

Operation/Application


  • Directionality : Directional

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : N-type

Signal Characteristics


  • Frequency Band (MHZ) : 860 - 960
  • Frequency Category : 698 - 2700
  • Gain (Max) (DB) : 8.5
  • Peak Gain (DBI) : > 6
Buy Now Datasheet
RF Antennas - ANT-DB1-LP-RM-01-N-ND - DigiKey
Thief River Falls, MN, United States
892MHz, 1.94GHz, 2.45GHz Log Periodic RF Antenna 824MHz ~ 960MHz, 1.71GHz ~ 2.17GHz, 2.4GHz ~ 2.48GHz 8.5dBi, 9dBi, 9dBi N Type Female Bracket Mount

892MHz, 1.94GHz, 2.45GHz Log Periodic RF Antenna 824MHz ~ 960MHz, 1.71GHz ~ 2.17GHz, 2.4GHz ~ 2.48GHz 8.5dBi, 9dBi, 9dBi N Type Female Bracket Mount

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Antennas Antennas
Product Number ANT-DB1-LP-RM-01-N ANT-DB1-LP-RM-01-N-ND
Product Name Antennas RF Antennas
Applications Cellular RF Antennas
Pattern Type Directional
Polarization Linear
Primary Frequency Range 860.0 to 960.0 MHz 892.0 to 2450.0 MHz
Gain 6 dB 8.5 to 9 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2-2370914-3 - TE Connectivity
Specs
Applications Modem or Wireless Network; GPS; Cellular, LTE, GPS, M2M, GSM 1800, UMTS, CDMA 1900, GSM 900, GSM, IoT, CDMA 850
Polarization Vertical
Primary Frequency Range 698.0 to 3800.0 MHz
View Details
Antennas - 2195767-1 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; GPS; 5G, GPS
Polarization Right Hand Circular
Primary Frequency Range 1572.0 to 1578.0 MHz
View Details
5 suppliers
Antennas - 1513504-1 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi, Bluetooth
Pattern Type Omni directional
Polarization Linear
View Details
8 suppliers