TE Connectivity Antennas ANT-DB1-HDP-RPS

Description
Configuration Features Antenna Style : Whip Antenna Type : Module Band Type : Multi Band Mounting Location : External Port Configuration : Single Port Dimensions Cable Length : 3 M  [9.84 FT ] Product Height : 12.4 MM  [.49 INCH ] Product Length : 132.3 MM  [5.21 INCH ] Product Width : 20 MM  [.79 INCH ] Electrical Characteristics Impedance (OHM) : 50 VSWR (Max) : < 1.5:1 Industry Standards Communication Protocol : Cellular, LTE, Cat-M/NB-IoT, 5G Primary Application : LTE, 5G, Cellular Mechanical Attachment Mounting Method : Adhesive Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : RP-SMA Signal Characteristics Frequency Band (MHZ) : 824 - 960 Frequency Category : 698 - 2700 Peak Gain (DBI) : 0 < 3
Request a Quote Datasheet
Description
Configuration Features Antenna Style : Whip Antenna Type : Module Band Type : Multi Band Mounting Location : External Port Configuration : Single Port Dimensions Cable Length : 3 M  [9.84 FT ] Product Height : 12.4 MM  [.49 INCH ] Product Length : 132.3 MM  [5.21 INCH ] Product Width : 20 MM  [.79 INCH ] Electrical Characteristics Impedance (OHM) : 50 VSWR (Max) : < 1.5:1 Industry Standards Communication Protocol : Cellular, LTE, Cat-M/NB-IoT, 5G Primary Application : LTE, 5G, Cellular Mechanical Attachment Mounting Method : Adhesive Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : RP-SMA Signal Characteristics Frequency Band (MHZ) : 824 - 960 Frequency Category : 698 - 2700 Peak Gain (DBI) : 0 < 3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - ANT-DB1-HDP-RPS - TE Connectivity
Berwyn, PA, United States
Configuration Features Antenna Style : Whip Antenna Type : Module Band Type : Multi Band Mounting Location : External Port Configuration : Single Port Dimensions Cable Length : 3 M  [9.84 FT ] Product Height : 12.4 MM  [.49 INCH ] Product Length : 132.3 MM  [5.21 INCH ] Product Width : 20 MM  [.79 INCH ] Electrical Characteristics Impedance (OHM) : 50 VSWR (Max) : < 1.5:1 Industry Standards Communication Protocol : Cellular, LTE, Cat-M/NB-IoT, 5G Primary Application : LTE, 5G, Cellular Mechanical Attachment Mounting Method : Adhesive Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : RP-SMA Signal Characteristics Frequency Band (MHZ) : 824 - 960 Frequency Category : 698 - 2700 Peak Gain (DBI) : 0 < 3

Configuration Features


  • Antenna Style : Whip
  • Antenna Type : Module
  • Band Type : Multi Band
  • Mounting Location : External
  • Port Configuration : Single Port

Dimensions


  • Cable Length : 3 M  [9.84 FT ]
  • Product Height : 12.4 MM  [.49 INCH ]
  • Product Length : 132.3 MM  [5.21 INCH ]
  • Product Width : 20 MM  [.79 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50
  • VSWR (Max) : < 1.5:1

Industry Standards


  • Communication Protocol : Cellular, LTE, Cat-M/NB-IoT, 5G
  • Primary Application : LTE, 5G, Cellular

Mechanical Attachment


  • Mounting Method : Adhesive Mount
  • Polarization : Linear

Operation/Application


  • Directionality : Omnidirectional

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : RP-SMA

Signal Characteristics


  • Frequency Band (MHZ) : 824 - 960
  • Frequency Category : 698 - 2700
  • Peak Gain (DBI) : 0 < 3
Buy Now Datasheet
RF Antennas - ANT-DB1-HDP-RPS-ND - DigiKey
Thief River Falls, MN, United States
892MHz, 1.85GHz, 2.45GHz Flat Bar RF Antenna 824MHz ~ 960MHz, 1.71GHz ~ 1.99GHz, 2.401GHz ~ 2.483GHz 0.2dBi, -3.3dBi, 0dBi RP-SMA Male Adhesive

892MHz, 1.85GHz, 2.45GHz Flat Bar RF Antenna 824MHz ~ 960MHz, 1.71GHz ~ 1.99GHz, 2.401GHz ~ 2.483GHz 0.2dBi, -3.3dBi, 0dBi RP-SMA Male Adhesive

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Antennas Antennas
Product Number ANT-DB1-HDP-RPS ANT-DB1-HDP-RPS-ND
Product Name Antennas RF Antennas
Applications LTE, 5G, Cellular RF Antennas
Pattern Type Omni directional
Polarization Linear
Primary Frequency Range 824.0 to 960.0 MHz 892.0 to 2450.0 MHz
Gain 0.0 to 3 dB -3.3 to 0.2000 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 1-2108858-3 - TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
RF Antennas - A99130-ND - DigiKey
Specs
Applications Modem or Wireless Network; Bluetooth, WiMax™, WLAN, Zigbee™
Primary Frequency Range 2500.0 to 5400.0 MHz
Gain 0.0 to 3 dB
View Details
2 suppliers
Antennas - 2195899-1 - TE Connectivity
TE Connectivity
Specs
Polarization Vertical
Primary Frequency Range 2400.0 to 2500.0 MHz
Gain 4.9 dB
View Details
3 suppliers