TE Connectivity Antennas ANT-916-MHW-RPS-L

Description
Body Features Antenna Weight : 76.5 G  [2.698 OZ ] Configuration Features Antenna Style : Whip Antenna Type : Module Band Type : Single Band Mounting Location : Remote Port Configuration : Single Port Dimensions Cable Length : 4.6 M  [15.09 FT ] Product Height : 9.7 MM  [.38 INCH ] Product Length : 138 MM  [5.43 INCH ] Product Width : 15.5 MM  [.61 INCH ] Electrical Characteristics Impedance (OHM) : 50 VSWR (Max) : < 1.9:1 Industry Standards Communication Protocol : LPWAN, LoRaWAN, Wi-Fi Primary Application : LoRaWAN, LPWAN Mechanical Attachment Mounting Method : Adhesive Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : RP-SMA Signal Characteristics Frequency Band (MHZ) : 915 Frequency Category : 901 - 941 Gain (Max) (DB) : 5.4 Peak Gain (DBI) : 3 < 6
Request a Quote Datasheet
Description
Body Features Antenna Weight : 76.5 G  [2.698 OZ ] Configuration Features Antenna Style : Whip Antenna Type : Module Band Type : Single Band Mounting Location : Remote Port Configuration : Single Port Dimensions Cable Length : 4.6 M  [15.09 FT ] Product Height : 9.7 MM  [.38 INCH ] Product Length : 138 MM  [5.43 INCH ] Product Width : 15.5 MM  [.61 INCH ] Electrical Characteristics Impedance (OHM) : 50 VSWR (Max) : < 1.9:1 Industry Standards Communication Protocol : LPWAN, LoRaWAN, Wi-Fi Primary Application : LoRaWAN, LPWAN Mechanical Attachment Mounting Method : Adhesive Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : RP-SMA Signal Characteristics Frequency Band (MHZ) : 915 Frequency Category : 901 - 941 Gain (Max) (DB) : 5.4 Peak Gain (DBI) : 3 < 6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - ANT-916-MHW-RPS-L - TE Connectivity
Berwyn, PA, United States
Body Features Antenna Weight : 76.5 G  [2.698 OZ ] Configuration Features Antenna Style : Whip Antenna Type : Module Band Type : Single Band Mounting Location : Remote Port Configuration : Single Port Dimensions Cable Length : 4.6 M  [15.09 FT ] Product Height : 9.7 MM  [.38 INCH ] Product Length : 138 MM  [5.43 INCH ] Product Width : 15.5 MM  [.61 INCH ] Electrical Characteristics Impedance (OHM) : 50 VSWR (Max) : < 1.9:1 Industry Standards Communication Protocol : LPWAN, LoRaWAN, Wi-Fi Primary Application : LoRaWAN, LPWAN Mechanical Attachment Mounting Method : Adhesive Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : RP-SMA Signal Characteristics Frequency Band (MHZ) : 915 Frequency Category : 901 - 941 Gain (Max) (DB) : 5.4 Peak Gain (DBI) : 3 < 6

Body Features


  • Antenna Weight : 76.5 G  [2.698 OZ ]

Configuration Features


  • Antenna Style : Whip
  • Antenna Type : Module
  • Band Type : Single Band
  • Mounting Location : Remote
  • Port Configuration : Single Port

Dimensions


  • Cable Length : 4.6 M  [15.09 FT ]
  • Product Height : 9.7 MM  [.38 INCH ]
  • Product Length : 138 MM  [5.43 INCH ]
  • Product Width : 15.5 MM  [.61 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50
  • VSWR (Max) : < 1.9:1

Industry Standards


  • Communication Protocol : LPWAN, LoRaWAN, Wi-Fi
  • Primary Application : LoRaWAN, LPWAN

Mechanical Attachment


  • Mounting Method : Adhesive Mount
  • Polarization : Linear

Operation/Application


  • Directionality : Omnidirectional

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : RP-SMA

Signal Characteristics


  • Frequency Band (MHZ) : 915
  • Frequency Category : 901 - 941
  • Gain (Max) (DB) : 5.4
  • Peak Gain (DBI) : 3 < 6
Buy Now Datasheet
RF Antennas - ANT-916-MHW-RPS-L-ND - DigiKey
Thief River Falls, MN, United States
916MHz ISM, LoRa, Sensor Networks, SigFox Whip, Center-Fed Double RF Antenna 816MHz ~ 1.016GHz 5.4dBi RP-SMA Male Adhesive

916MHz ISM, LoRa, Sensor Networks, SigFox Whip, Center-Fed Double RF Antenna 816MHz ~ 1.016GHz 5.4dBi RP-SMA Male Adhesive

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Antennas Antennas
Product Number ANT-916-MHW-RPS-L ANT-916-MHW-RPS-L-ND
Product Name Antennas RF Antennas
Applications LoRaWAN, LPWAN ISM, LoRa, Sensor Networks, SigFox
Pattern Type Omni directional
Polarization Linear
Primary Frequency Range 915.0 MHz 916.0 MHz
Gain 3 to 6 dB 5.4 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2108858-1 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; ZigBee, Bluetooth, Wi-Fi
Polarization Linear
Primary Frequency Range 2450.0 to 7800.0 MHz
View Details
Antennas - 2118059-1 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
7 suppliers
Antennas - 2-1513472-2 - TE Connectivity
Specs
Applications Wi-Fi, Bluetooth
Pattern Type Omni directional
Polarization Linear
View Details
Antennas - 2118871-1 - Powell Electronics, Inc.
TE Connectivity
View Details
2 suppliers