TE Connectivity Antennas ANT-868-PML-UFL

Description
Configuration Features Antenna Style : Whip Antenna Type : Terminal/Duck Band Type : Single Band Mounting Location : External Port Configuration : Single Port Dimensions Cable Length : .3 M  [1 FT ] Product Height : 0 MM  [0 INCH ] Product Length : 150.3 MM  [5.92 INCH ] Product Width : 12.1 MM  [.48 INCH ] Electrical Characteristics Impedance (OHM) : 50 VSWR (Max) : < 1.9:1 Industry Standards Communication Protocol : LPWAN, Wi-Fi, LoRaWAN Primary Application : LoRaWAN, LPWAN Mechanical Attachment Mounting Method : Stud/Screw/Lug Mount Polarization : Linear Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : MHF1, U.FL, MHF, UMCC Signal Characteristics Frequency Band (MHZ) : 868 Frequency Category : 862 - 870 Peak Gain (DBI) : < 0
Request a Quote Datasheet
Description
Configuration Features Antenna Style : Whip Antenna Type : Terminal/Duck Band Type : Single Band Mounting Location : External Port Configuration : Single Port Dimensions Cable Length : .3 M  [1 FT ] Product Height : 0 MM  [0 INCH ] Product Length : 150.3 MM  [5.92 INCH ] Product Width : 12.1 MM  [.48 INCH ] Electrical Characteristics Impedance (OHM) : 50 VSWR (Max) : < 1.9:1 Industry Standards Communication Protocol : LPWAN, Wi-Fi, LoRaWAN Primary Application : LoRaWAN, LPWAN Mechanical Attachment Mounting Method : Stud/Screw/Lug Mount Polarization : Linear Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : MHF1, U.FL, MHF, UMCC Signal Characteristics Frequency Band (MHZ) : 868 Frequency Category : 862 - 870 Peak Gain (DBI) : < 0
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - ANT-868-PML-UFL - TE Connectivity
Berwyn, PA, United States
Configuration Features Antenna Style : Whip Antenna Type : Terminal/Duck Band Type : Single Band Mounting Location : External Port Configuration : Single Port Dimensions Cable Length : .3 M  [1 FT ] Product Height : 0 MM  [0 INCH ] Product Length : 150.3 MM  [5.92 INCH ] Product Width : 12.1 MM  [.48 INCH ] Electrical Characteristics Impedance (OHM) : 50 VSWR (Max) : < 1.9:1 Industry Standards Communication Protocol : LPWAN, Wi-Fi, LoRaWAN Primary Application : LoRaWAN, LPWAN Mechanical Attachment Mounting Method : Stud/Screw/Lug Mount Polarization : Linear Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : MHF1, U.FL, MHF, UMCC Signal Characteristics Frequency Band (MHZ) : 868 Frequency Category : 862 - 870 Peak Gain (DBI) : < 0

Configuration Features


  • Antenna Style : Whip
  • Antenna Type : Terminal/Duck
  • Band Type : Single Band
  • Mounting Location : External
  • Port Configuration : Single Port

Dimensions


  • Cable Length : .3 M  [1 FT ]
  • Product Height : 0 MM  [0 INCH ]
  • Product Length : 150.3 MM  [5.92 INCH ]
  • Product Width : 12.1 MM  [.48 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50
  • VSWR (Max) : < 1.9:1

Industry Standards


  • Communication Protocol : LPWAN, Wi-Fi, LoRaWAN
  • Primary Application : LoRaWAN, LPWAN

Mechanical Attachment


  • Mounting Method : Stud/Screw/Lug Mount
  • Polarization : Linear

Operation/Application


  • Antenna Environment : Outdoor
  • Directionality : Omnidirectional

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : MHF1, U.FL, MHF, UMCC

Signal Characteristics


  • Frequency Band (MHZ) : 868
  • Frequency Category : 862 - 870
  • Peak Gain (DBI) : < 0
Buy Now Datasheet
RF Antennas - ANT-868-PML-UFL-ND - DigiKey
Thief River Falls, MN, United States
868MHz ISM, LoRa, Sensor Networks, SigFox Whip, Tilt RF Antenna 853MHz ~ 883MHz -2.0dBi U.FL (UMCC), IPEX MHF1 Panel Mount

868MHz ISM, LoRa, Sensor Networks, SigFox Whip, Tilt RF Antenna 853MHz ~ 883MHz -2.0dBi U.FL (UMCC), IPEX MHF1 Panel Mount

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Antennas Antennas
Product Number ANT-868-PML-UFL ANT-868-PML-UFL-ND
Product Name Antennas RF Antennas
Applications LoRaWAN, LPWAN ISM, LoRa, Sensor Networks, SigFox
Pattern Type Omni directional
Polarization Linear
Primary Frequency Range 868.0 MHz 868.0 MHz
Gain 0.0 dB -2 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2-2363696-3 - TE Connectivity
Specs
Applications Modem or Wireless Network; M2M, IoT, GSM 1800, UMTS, CDMA 1900, GSM, CDMA 850, GSM 900, LTE, Cellular
Polarization Vertical
Primary Frequency Range 698.0 to 3800.0 MHz
View Details
Antennas - 2332157-2 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; GPS; LTE, GPS, WLAN, GSM, GNSS, Cellular, Wi-Fi
Polarization Right Hand Circular
Primary Frequency Range 698.0 to 3800.0 MHz
View Details
6 suppliers
Antennas - 001-0011 - TE Connectivity
TE Connectivity
Specs
Applications ISM
Pattern Type Omni directional
Primary Frequency Range 902.0 to 928.0 MHz
View Details
2 suppliers
Antennas - 2344656-8 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
5 suppliers