TE Connectivity Antennas ANT-868-HETH

Description
Body Features Antenna Weight : 1 G  [.035 OZ ] Configuration Features Antenna Style : Helical Antenna Type : Helical Band Type : Single Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Product Height : 0 MM  [0 INCH ] Product Length : 25.4 MM  [1 INCH ] Product Width : 8.9 MM  [.35 INCH ] Electrical Characteristics Impedance (OHM) : 50 VSWR (Max) : < 2.2:1 Industry Standards Communication Protocol : LPWAN, LoRaWAN, Wi-Fi Primary Application : LoRaWAN, LPWAN Mechanical Attachment Mounting Method : Through-Hole/Tab Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : Solder Signal Characteristics Frequency Band (MHZ) : 868 Frequency Category : 862 - 870 Gain (Max) (DB) : 5.6 Peak Gain (DBI) : 3 < 6
Request a Quote Datasheet
Description
Body Features Antenna Weight : 1 G  [.035 OZ ] Configuration Features Antenna Style : Helical Antenna Type : Helical Band Type : Single Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Product Height : 0 MM  [0 INCH ] Product Length : 25.4 MM  [1 INCH ] Product Width : 8.9 MM  [.35 INCH ] Electrical Characteristics Impedance (OHM) : 50 VSWR (Max) : < 2.2:1 Industry Standards Communication Protocol : LPWAN, LoRaWAN, Wi-Fi Primary Application : LoRaWAN, LPWAN Mechanical Attachment Mounting Method : Through-Hole/Tab Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : Solder Signal Characteristics Frequency Band (MHZ) : 868 Frequency Category : 862 - 870 Gain (Max) (DB) : 5.6 Peak Gain (DBI) : 3 < 6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - ANT-868-HETH - TE Connectivity
Berwyn, PA, United States
Body Features Antenna Weight : 1 G  [.035 OZ ] Configuration Features Antenna Style : Helical Antenna Type : Helical Band Type : Single Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Product Height : 0 MM  [0 INCH ] Product Length : 25.4 MM  [1 INCH ] Product Width : 8.9 MM  [.35 INCH ] Electrical Characteristics Impedance (OHM) : 50 VSWR (Max) : < 2.2:1 Industry Standards Communication Protocol : LPWAN, LoRaWAN, Wi-Fi Primary Application : LoRaWAN, LPWAN Mechanical Attachment Mounting Method : Through-Hole/Tab Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : Solder Signal Characteristics Frequency Band (MHZ) : 868 Frequency Category : 862 - 870 Gain (Max) (DB) : 5.6 Peak Gain (DBI) : 3 < 6

Body Features


  • Antenna Weight : 1 G  [.035 OZ ]

Configuration Features


  • Antenna Style : Helical
  • Antenna Type : Helical
  • Band Type : Single Band
  • Mounting Location : Internal/Embedded
  • Port Configuration : Single Port

Dimensions


  • Product Height : 0 MM  [0 INCH ]
  • Product Length : 25.4 MM  [1 INCH ]
  • Product Width : 8.9 MM  [.35 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50
  • VSWR (Max) : < 2.2:1

Industry Standards


  • Communication Protocol : LPWAN, LoRaWAN, Wi-Fi
  • Primary Application : LoRaWAN, LPWAN

Mechanical Attachment


  • Mounting Method : Through-Hole/Tab Mount
  • Polarization : Linear

Operation/Application


  • Directionality : Omnidirectional

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : Solder

Signal Characteristics


  • Frequency Band (MHZ) : 868
  • Frequency Category : 862 - 870
  • Gain (Max) (DB) : 5.6
  • Peak Gain (DBI) : 3 < 6
Buy Now Datasheet
RF Antennas - 343-ANT-868-HETH-ND - DigiKey
Thief River Falls, MN, United States
868MHz ISM, LPWA Helical RF Antenna 862MHz ~ 876MHz 5.6dBi Solder Through Hole

868MHz ISM, LPWA Helical RF Antenna 862MHz ~ 876MHz 5.6dBi Solder Through Hole

Buy Now Datasheet
Telemetry Antennas - 304969 - RS Components, Ltd.
Corby, Northants, United Kingdom
Telemetry Antennas
304969
Telemetry Antennas 304969
Antenna 1/4 Wave Coil 868MHz THM

Antenna 1/4 Wave Coil 868MHz THM

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey RS Components, Ltd.
Product Category Antennas Antennas Antennas
Product Number ANT-868-HETH 343-ANT-868-HETH-ND 304969
Product Name Antennas RF Antennas Telemetry Antennas
Applications LoRaWAN, LPWAN ISM, LPWA Telemetry
Pattern Type Omni directional
Polarization Linear
Primary Frequency Range 868.0 MHz 868.0 MHz
Gain 3 to 6 dB 5.6 dB 5.6 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 1-2344657-2 - TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
Antennas - 2108857-4 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
5 suppliers
Antennas - 1513353-1 - TE Connectivity
TE Connectivity
Specs
Applications Bluetooth, Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
6 suppliers
Antennas - 2118059-4 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details