868MHz, 915MHz ISM, LoRaWAN, LPWA, Sigfox, Wi-Fi Dome RF Antenna 862MHz ~ 876MHz, 902MHz ~ 930MHz 5.1dBi, 5.2dBi SMA Male Panel Mount
| DigiKey | |
|---|---|
| Product Category | Antennas |
| Product Number | 343-ANT-8/9-SPS1-2-ND |
| Product Name | RF Antennas |
| Applications | Modem or Wireless Network; ISM, LoRaWAN, LPWA, Sigfox, Wi-Fi |
| Primary Frequency Range | 868.0 to 915.0 MHz |
| Gain | 5.1 to 5.2 dB |
| VSWR | 1.6 to 2.4 :1 |