TE Connectivity RF Antennas ANT-8/9-SPNF2

Description
868MHz, 915MHz ISM, LoRaWAN, LPWA, Sigfox, Wi-Fi Dome RF Antenna 862MHz ~ 876MHz, 902MHz ~ 930MHz 3.3dBi, 3.4dBi N Type Female Panel Mount
Request a Quote Datasheet
Description
868MHz, 915MHz ISM, LoRaWAN, LPWA, Sigfox, Wi-Fi Dome RF Antenna 862MHz ~ 876MHz, 902MHz ~ 930MHz 3.3dBi, 3.4dBi N Type Female Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 343-ANT-8/9-SPNF2-ND - DigiKey
Thief River Falls, MN, United States
868MHz, 915MHz ISM, LoRaWAN, LPWA, Sigfox, Wi-Fi Dome RF Antenna 862MHz ~ 876MHz, 902MHz ~ 930MHz 3.3dBi, 3.4dBi N Type Female Panel Mount

868MHz, 915MHz ISM, LoRaWAN, LPWA, Sigfox, Wi-Fi Dome RF Antenna 862MHz ~ 876MHz, 902MHz ~ 930MHz 3.3dBi, 3.4dBi N Type Female Panel Mount

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 343-ANT-8/9-SPNF2-ND
Product Name RF Antennas
Applications Modem or Wireless Network; ISM, LoRaWAN, LPWA, Sigfox, Wi-Fi
Primary Frequency Range 868.0 to 915.0 MHz
Gain 3.3 to 3.4 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2-2118909-5 - TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - NN01-054 - Quarktwin Technology Ltd.
Specs
Technology Type Chip
View Details
Ant, outdoor, wall GSM/UMTS/LTE 5dB, SMA, 5m RG58 - BB-CEL8026STAT - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal; GPS
Pattern Type Omni directional
Technology Type Dipole
View Details
2 suppliers