TE Connectivity RF Antennas ANT-8/9-MMG2-SMA-3

Description
RF ANT 868/915 MHZ MAG 3M SMA
Request a Quote Datasheet
Description
RF ANT 868/915 MHZ MAG 3M SMA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 343-ANT-8/9-MMG2-SMA-3-ND - DigiKey
Thief River Falls, MN, United States
RF ANT 868/915 MHZ MAG 3M SMA

RF ANT 868/915 MHZ MAG 3M SMA

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 343-ANT-8/9-MMG2-SMA-3-ND
Product Name RF Antennas
Applications Modem or Wireless Network; ISM, LoRaWAN, LPWA, Sigfox, Wi-Fi
Primary Frequency Range 868.0 to 915.0 MHz
Gain 3 dB
VSWR 1.4 to 1.6 :1
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Polarization Linear
Primary Frequency Range 698.0 to 2690.0 MHz
Gain 3.1 dB
View Details
Antenna - 88357217 - Radwell International
Specs
Applications RF Testing
View Details
GPS Active Patch Antenna 16*6mm with 1.13mm Cable ( L - 10CM ) + UFL Connector - ET-GPL1-5L10C-U-166 - Eteily Technologies India Pvt. Ltd.
Specs
Applications GPS
Pattern Type Omni directional
Primary Frequency Range 1575.4 MHz
View Details
RF Antennas - BB-FG9023 - Quarktwin Technology Ltd.
Specs
Applications General Purpose
Technology Type Whip; Whip, Straight
View Details