TE Connectivity Antennas ANT-5GWWS3-RPS

Description
Configuration Features Antenna Type : Blade Band Type : Wide Band Mounting Location : External Port Configuration : Single Port Industry Standards Communication Protocol : Cat-M/NB-IoT, Cellular, LTE, 5G Primary Application : Cellular, 5G, LTE Mechanical Attachment Mounting Method : Stud/Screw/Lug Mount Operation/Applicatio n Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : RP-SMA Signal Characteristics Frequency Category : 617 - 6000 Peak Gain (DBI) : > 6
Request a Quote Datasheet
Description
Configuration Features Antenna Type : Blade Band Type : Wide Band Mounting Location : External Port Configuration : Single Port Industry Standards Communication Protocol : Cat-M/NB-IoT, Cellular, LTE, 5G Primary Application : Cellular, 5G, LTE Mechanical Attachment Mounting Method : Stud/Screw/Lug Mount Operation/Applicatio n Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : RP-SMA Signal Characteristics Frequency Category : 617 - 6000 Peak Gain (DBI) : > 6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - ANT-5GWWS3-RPS - TE Connectivity
Berwyn, PA, United States
Configuration Features Antenna Type : Blade Band Type : Wide Band Mounting Location : External Port Configuration : Single Port Industry Standards Communication Protocol : Cat-M/NB-IoT, Cellular, LTE, 5G Primary Application : Cellular, 5G, LTE Mechanical Attachment Mounting Method : Stud/Screw/Lug Mount Operation/Applicatio n Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : RP-SMA Signal Characteristics Frequency Category : 617 - 6000 Peak Gain (DBI) : > 6

Configuration Features


  • Antenna Type : Blade
  • Band Type : Wide Band
  • Mounting Location : External
  • Port Configuration : Single Port

Industry Standards


  • Communication Protocol : Cat-M/NB-IoT, Cellular, LTE, 5G
  • Primary Application : Cellular, 5G, LTE

Mechanical Attachment


  • Mounting Method : Stud/Screw/Lug Mount

Operation/Application


  • Directionality : Omnidirectional

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : RP-SMA

Signal Characteristics


  • Frequency Category : 617 - 6000
  • Peak Gain (DBI) : > 6
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Antennas
Product Number ANT-5GWWS3-RPS
Product Name Antennas
Applications Cellular, 5G, LTE
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2195851-1 - TE Connectivity
TE Connectivity
Specs
Applications NTN SatCom
Pattern Type Omni directional
Polarization Linear
View Details
4 suppliers
RF Antennas - 994-0600-00027-ND - DigiKey
Specs
Applications RF Antennas
Primary Frequency Range 915.0 MHz
Gain 2 dB
View Details
2 suppliers
Antennas - 0600-00028 - TE Connectivity
TE Connectivity
Specs
Applications ISM
Pattern Type Omni directional
Polarization Linear
View Details
3 suppliers
Antennas - 1-2367286-3 - TE Connectivity
Specs
Applications Cellular, Cat-M/NB-IoT, ISM
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers