TE Connectivity Antennas ANT-5GW-SPS1-3

Description
Configuration Features Antenna Type : Dome/Puck Band Type : Wide Band Mounting Location : External Port Configuration : Single Port Industry Standards Communication Protocol : Cellular, 5G, Vehicular, LTE, Cat-M/NB-IoT Primary Application : Cellular, LTE, 5G Mechanical Attachment Mounting Method : Stud/Screw/Lug Mount Operation/Applicatio n Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : Solder Signal Characteristics Frequency Category : 617 - 6000, 410 - 470 Peak Gain (DBI) : 3 < 6
Request a Quote Datasheet
Description
Configuration Features Antenna Type : Dome/Puck Band Type : Wide Band Mounting Location : External Port Configuration : Single Port Industry Standards Communication Protocol : Cellular, 5G, Vehicular, LTE, Cat-M/NB-IoT Primary Application : Cellular, LTE, 5G Mechanical Attachment Mounting Method : Stud/Screw/Lug Mount Operation/Applicatio n Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : Solder Signal Characteristics Frequency Category : 617 - 6000, 410 - 470 Peak Gain (DBI) : 3 < 6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - ANT-5GW-SPS1-3 - TE Connectivity
Berwyn, PA, United States
Configuration Features Antenna Type : Dome/Puck Band Type : Wide Band Mounting Location : External Port Configuration : Single Port Industry Standards Communication Protocol : Cellular, 5G, Vehicular, LTE, Cat-M/NB-IoT Primary Application : Cellular, LTE, 5G Mechanical Attachment Mounting Method : Stud/Screw/Lug Mount Operation/Applicatio n Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : Solder Signal Characteristics Frequency Category : 617 - 6000, 410 - 470 Peak Gain (DBI) : 3 < 6

Configuration Features


  • Antenna Type : Dome/Puck
  • Band Type : Wide Band
  • Mounting Location : External
  • Port Configuration : Single Port

Industry Standards


  • Communication Protocol : Cellular, 5G, Vehicular, LTE, Cat-M/NB-IoT
  • Primary Application : Cellular, LTE, 5G

Mechanical Attachment


  • Mounting Method : Stud/Screw/Lug Mount

Operation/Application


  • Directionality : Omnidirectional

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : Solder

Signal Characteristics


  • Frequency Category : 617 - 6000, 410 - 470
  • Peak Gain (DBI) : 3 < 6
Buy Now Datasheet
RF Antennas - 343-ANT-5GW-SPS1-3-ND - DigiKey
Thief River Falls, MN, United States
418MHz, 460MHz, 788.5MHz, 1.9475GHz, 2.35GHz, 2.593GHz, 3.75GHz, 5.1625GHz 2G, 3G, 4G, 5G, ISM, LTE, LoRaWAN, LPWA, NB-IoT, Sigfox, Wi-Fi Dome RF Antenna 410MHz ~ 426MHz, 450MHz ~ 470MHz, 617MHz ~ 960MHz, 1.695GHz ~ 2.2GHz, 2.3GHz ~ 2.4GHz, 2.496GHz ~ 2.69GHz, 3.3GHz ~ 4.2GHz, 4.4GHz ~ 5.925GHz -0.1dBi, -4.2dBi, 5.4dBi, 3.8dBi, 4.2dBi, 2.7dBi, 2.7dBi, 5.1dBi SMA Male Panel Mount

418MHz, 460MHz, 788.5MHz, 1.9475GHz, 2.35GHz, 2.593GHz, 3.75GHz, 5.1625GHz 2G, 3G, 4G, 5G, ISM, LTE, LoRaWAN, LPWA, NB-IoT, Sigfox, Wi-Fi Dome RF Antenna 410MHz ~ 426MHz, 450MHz ~ 470MHz, 617MHz ~ 960MHz, 1.695GHz ~ 2.2GHz, 2.3GHz ~ 2.4GHz, 2.496GHz ~ 2.69GHz, 3.3GHz ~ 4.2GHz, 4.4GHz ~ 5.925GHz -0.1dBi, -4.2dBi, 5.4dBi, 3.8dBi, 4.2dBi, 2.7dBi, 2.7dBi, 5.1dBi SMA Male Panel Mount

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Antennas Antennas
Product Number ANT-5GW-SPS1-3 343-ANT-5GW-SPS1-3-ND
Product Name Antennas RF Antennas
Applications Cellular, LTE, 5G Cellular or PCS Terminal; Modem or Wireless Network; 2G, 3G, 4G, 5G, ISM, LTE, LoRaWAN, LPWA, NB-IoT, Sigfox, Wi-Fi
Pattern Type Omni directional
Gain 3 to 6 dB -4.2 to 5.4 dB
Form Factor / Mounting External
Primary Frequency Range 418.0 to 5162.5 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2-2370914-4 - TE Connectivity
Specs
Applications Modem or Wireless Network; GPS; Cellular, GSM 900, IoT, GSM 1800, CDMA 850, GPS, M2M, LTE, UMTS, GSM, CDMA 1900
Polarization Vertical
Primary Frequency Range 698.0 to 3800.0 MHz
View Details
Antennas - 2118316-1 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
6 suppliers
Antennas - 001-0010 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Primary Frequency Range 2400.0 to 2500.0 MHz
View Details
4 suppliers