TE Connectivity RF Antennas ANT-5GW-FPC-LH150M4

Description
ANT 5G FPC 120X20 150MM MHF4
Request a Quote Datasheet
Description
ANT 5G FPC 120X20 150MM MHF4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 343-ANT-5GW-FPC-LH150M4-ND - DigiKey
Thief River Falls, MN, United States
ANT 5G FPC 120X20 150MM MHF4

ANT 5G FPC 120X20 150MM MHF4

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 343-ANT-5GW-FPC-LH150M4-ND
Product Name RF Antennas
Applications Cellular or PCS Terminal; Modem or Wireless Network; 2G, 3G, 4G, 5G, LTE
Primary Frequency Range 657.5 to 4700.0 MHz
Gain 5 to 7 dB
VSWR 1.6 to 4.7 :1
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2108792-9 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
6 suppliers
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2115-NN02-224DKR-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; GPS; 2G, 3G, 4G, 5G, 802.11b/g/n/a/ac/ax, Beidou, Bluetooth, DCS, Galileo, Glonass, GNSS, GPS, GSM, LoRa, LTE
Primary Frequency Range 700.0 to 8200.0 MHz
Gain 1.8 to 4.2 dB
View Details
3 suppliers
Antenna LTE450, Terminal SMA-M -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
2 suppliers