TE Connectivity Antennas ANT-450-PW-QW

Description
Body Features Antenna Weight : 26 G  [.917 OZ ] Configuration Features Antenna Style : Whip Antenna Type : Terminal/Duck Band Type : Single Band Mounting Location : External Port Configuration : Single Port Dimensions Cable Length : .21 M  [.71 FT ] Product Height : 0 MM  [0 INCH ] Product Length : 167 MM  [6.57 INCH ] Product Width : 14.5 MM  [.57 INCH ] Electrical Characteristics Impedance (OHM) : 50 VSWR (Max) : < 1.3:1 Industry Standards Communication Protocol : Cellular, Cat-M/NB-IoT Primary Application : Cellular, Cat-M/NB-IoT Mechanical Attachment Mounting Method : Stud/Screw/Lug Mount Polarization : Linear Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : Solder Signal Characteristics Frequency Band (MHZ) : 450 Frequency Category : 410 - 470 Gain (Max) (DB) : 3.4 Peak Gain (DBI) : 3 < 6
Request a Quote Datasheet
Description
Body Features Antenna Weight : 26 G  [.917 OZ ] Configuration Features Antenna Style : Whip Antenna Type : Terminal/Duck Band Type : Single Band Mounting Location : External Port Configuration : Single Port Dimensions Cable Length : .21 M  [.71 FT ] Product Height : 0 MM  [0 INCH ] Product Length : 167 MM  [6.57 INCH ] Product Width : 14.5 MM  [.57 INCH ] Electrical Characteristics Impedance (OHM) : 50 VSWR (Max) : < 1.3:1 Industry Standards Communication Protocol : Cellular, Cat-M/NB-IoT Primary Application : Cellular, Cat-M/NB-IoT Mechanical Attachment Mounting Method : Stud/Screw/Lug Mount Polarization : Linear Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : Solder Signal Characteristics Frequency Band (MHZ) : 450 Frequency Category : 410 - 470 Gain (Max) (DB) : 3.4 Peak Gain (DBI) : 3 < 6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - ANT-450-PW-QW - TE Connectivity
Berwyn, PA, United States
Body Features Antenna Weight : 26 G  [.917 OZ ] Configuration Features Antenna Style : Whip Antenna Type : Terminal/Duck Band Type : Single Band Mounting Location : External Port Configuration : Single Port Dimensions Cable Length : .21 M  [.71 FT ] Product Height : 0 MM  [0 INCH ] Product Length : 167 MM  [6.57 INCH ] Product Width : 14.5 MM  [.57 INCH ] Electrical Characteristics Impedance (OHM) : 50 VSWR (Max) : < 1.3:1 Industry Standards Communication Protocol : Cellular, Cat-M/NB-IoT Primary Application : Cellular, Cat-M/NB-IoT Mechanical Attachment Mounting Method : Stud/Screw/Lug Mount Polarization : Linear Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : Solder Signal Characteristics Frequency Band (MHZ) : 450 Frequency Category : 410 - 470 Gain (Max) (DB) : 3.4 Peak Gain (DBI) : 3 < 6

Body Features


  • Antenna Weight : 26 G  [.917 OZ ]

Configuration Features


  • Antenna Style : Whip
  • Antenna Type : Terminal/Duck
  • Band Type : Single Band
  • Mounting Location : External
  • Port Configuration : Single Port

Dimensions


  • Cable Length : .21 M  [.71 FT ]
  • Product Height : 0 MM  [0 INCH ]
  • Product Length : 167 MM  [6.57 INCH ]
  • Product Width : 14.5 MM  [.57 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50
  • VSWR (Max) : < 1.3:1

Industry Standards


  • Communication Protocol : Cellular, Cat-M/NB-IoT
  • Primary Application : Cellular, Cat-M/NB-IoT

Mechanical Attachment


  • Mounting Method : Stud/Screw/Lug Mount
  • Polarization : Linear

Operation/Application


  • Antenna Environment : Outdoor
  • Directionality : Omnidirectional

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : Solder

Signal Characteristics


  • Frequency Band (MHZ) : 450
  • Frequency Category : 410 - 470
  • Gain (Max) (DB) : 3.4
  • Peak Gain (DBI) : 3 < 6
Buy Now Datasheet
RF Antennas - 343-ANT-450-PW-QW-ND - DigiKey
Thief River Falls, MN, United States
458MHz 5G, Cellular, LTE, NR, mMTC, NB-IoT Whip, Straight RF Antenna 450MHz ~ 470MHz 3.4dBi Solder

458MHz 5G, Cellular, LTE, NR, mMTC, NB-IoT Whip, Straight RF Antenna 450MHz ~ 470MHz 3.4dBi Solder

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Antennas Antennas
Product Number ANT-450-PW-QW 343-ANT-450-PW-QW-ND
Product Name Antennas RF Antennas
Applications Cellular, Cat-M/NB-IoT Cellular or PCS Terminal; Modem or Wireless Network; 5G, Cellular, LTE, NR, mMTC, NB-IoT
Pattern Type Omni directional
Polarization Linear
Primary Frequency Range 450.0 MHz 458.0 MHz
Gain 3 to 6 dB 3.4 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 0600-00025 - TE Connectivity
TE Connectivity
Specs
Applications ISM
Pattern Type Omni directional
Primary Frequency Range 902.0 to 928.0 MHz
View Details
4 suppliers
Antennas - 1-2118909-2 - TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
3 suppliers
Antennas - 2118871-1 - Powell Electronics, Inc.
TE Connectivity
View Details
2 suppliers
Antennas - 0600-00014 - TE Connectivity
TE Connectivity
Specs
Primary Frequency Range 2400.0 to 2500.0 MHz
Form Factor / Mounting External
View Details
2 suppliers