TE Connectivity Antennas ANT-433-PW-LP

Description
Body Features Antenna Weight : 7.21 G  [.254 OZ ] Configuration Features Antenna Style : Whip Antenna Type : Terminal/Duck Band Type : Single Band Mounting Location : External Port Configuration : Single Port Dimensions Product Height : 0 MM  [0 INCH ] Product Length : 50.5 MM  [1.99 INCH ] Product Width : 10.4 MM  [.41 INCH ] Electrical Characteristics Impedance (OHM) : 50 VSWR (Max) : < 1.9:1 Industry Standards Communication Protocol : LPWAN, LoRaWAN Primary Application : LoRaWAN, LPWAN Mechanical Attachment Mounting Method : Stud/Screw/Lug Mount Polarization : Linear Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : Screw-Mount Signal Characteristics Frequency Band (MHZ) : 433 Frequency Category : 410 - 470 Peak Gain (DBI) : < 0
Request a Quote Datasheet
Description
Body Features Antenna Weight : 7.21 G  [.254 OZ ] Configuration Features Antenna Style : Whip Antenna Type : Terminal/Duck Band Type : Single Band Mounting Location : External Port Configuration : Single Port Dimensions Product Height : 0 MM  [0 INCH ] Product Length : 50.5 MM  [1.99 INCH ] Product Width : 10.4 MM  [.41 INCH ] Electrical Characteristics Impedance (OHM) : 50 VSWR (Max) : < 1.9:1 Industry Standards Communication Protocol : LPWAN, LoRaWAN Primary Application : LoRaWAN, LPWAN Mechanical Attachment Mounting Method : Stud/Screw/Lug Mount Polarization : Linear Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : Screw-Mount Signal Characteristics Frequency Band (MHZ) : 433 Frequency Category : 410 - 470 Peak Gain (DBI) : < 0
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - ANT-433-PW-LP - TE Connectivity
Berwyn, PA, United States
Body Features Antenna Weight : 7.21 G  [.254 OZ ] Configuration Features Antenna Style : Whip Antenna Type : Terminal/Duck Band Type : Single Band Mounting Location : External Port Configuration : Single Port Dimensions Product Height : 0 MM  [0 INCH ] Product Length : 50.5 MM  [1.99 INCH ] Product Width : 10.4 MM  [.41 INCH ] Electrical Characteristics Impedance (OHM) : 50 VSWR (Max) : < 1.9:1 Industry Standards Communication Protocol : LPWAN, LoRaWAN Primary Application : LoRaWAN, LPWAN Mechanical Attachment Mounting Method : Stud/Screw/Lug Mount Polarization : Linear Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : Screw-Mount Signal Characteristics Frequency Band (MHZ) : 433 Frequency Category : 410 - 470 Peak Gain (DBI) : < 0

Body Features


  • Antenna Weight : 7.21 G  [.254 OZ ]

Configuration Features


  • Antenna Style : Whip
  • Antenna Type : Terminal/Duck
  • Band Type : Single Band
  • Mounting Location : External
  • Port Configuration : Single Port

Dimensions


  • Product Height : 0 MM  [0 INCH ]
  • Product Length : 50.5 MM  [1.99 INCH ]
  • Product Width : 10.4 MM  [.41 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50
  • VSWR (Max) : < 1.9:1

Industry Standards


  • Communication Protocol : LPWAN, LoRaWAN
  • Primary Application : LoRaWAN, LPWAN

Mechanical Attachment


  • Mounting Method : Stud/Screw/Lug Mount
  • Polarization : Linear

Operation/Application


  • Antenna Environment : Outdoor
  • Directionality : Omnidirectional

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : Screw-Mount

Signal Characteristics


  • Frequency Band (MHZ) : 433
  • Frequency Category : 410 - 470
  • Peak Gain (DBI) : < 0
Buy Now Datasheet
RF Antennas - ANT-433-PW-LP-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
ANT-433-PW-LP-ND
RF Antennas ANT-433-PW-LP-ND
433MHz Alarms, ISM, Remote Control, Security Systems Whip, Straight RF Antenna 427MHz ~ 439MHz -1.9dBi Screw-Mount Panel Mount

433MHz Alarms, ISM, Remote Control, Security Systems Whip, Straight RF Antenna 427MHz ~ 439MHz -1.9dBi Screw-Mount Panel Mount

Buy Now Datasheet
Telemetry Antennas - 2025798 - RS Components, Ltd.
Corby, Northants, United Kingdom
Telemetry Antennas
2025798
Telemetry Antennas 2025798
433 MHz Straight Monopole Whip

433 MHz Straight Monopole Whip

Supplier's Site
Telemetry Antennas - 2025797 - RS Components, Ltd.
Corby, Northants, United Kingdom
Telemetry Antennas
2025797
Telemetry Antennas 2025797
433 MHz Straight Monopole Whip

433 MHz Straight Monopole Whip

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey RS Components, Ltd.
Product Category Antennas Antennas Antennas
Product Number ANT-433-PW-LP ANT-433-PW-LP-ND 2025798
Product Name Antennas RF Antennas Telemetry Antennas
Applications LoRaWAN, LPWAN Alarms, ISM, Remote Control, Security Systems Telemetry
Pattern Type Omni directional Omni directional
Polarization Linear
Primary Frequency Range 433.0 MHz 433.0 MHz
Gain 0.0 dB -1.9 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2108838-1 - TE Connectivity
TE Connectivity
Specs
Applications Bluetooth, Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
5 suppliers
Antenna Unit - 1513165-1 - Richardson RFPD
Specs
Polarization Linear
Primary Frequency Range 880.0 to 960.0 MHz
Gain 1 dB
View Details
4 suppliers
Antennas - 2344657-7 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
5 suppliers
Antennas - 2118316-1 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
6 suppliers