418MHz Yagi, 5-Element RF Antenna 378MHz ~ 458MHz 9dBi N Type Female Bracket Mount
| DigiKey | |
|---|---|
| Product Category | Antennas |
| Product Number | ANT-418-YG5-N-ND |
| Product Name | RF Antennas |
| Applications | RF Antennas |
| Primary Frequency Range | 418.0 MHz |
| Gain | 9 dB |
Right hand circular polarised