TE Connectivity Antennas ANT-418-PW-QW-UFL

Description
Body Features Antenna Weight : 24.92 G  [.879 OZ ] Configuration Features Antenna Style : Whip Antenna Type : Terminal/Duck Band Type : Single Band Mounting Location : External Port Configuration : Single Port Dimensions Cable Length : .21 M  [.71 FT ] Product Height : 0 MM  [0 INCH ] Product Length : 178 MM  [7.01 INCH ] Product Width : 14.5 MM  [.57 INCH ] Electrical Characteristics Impedance (OHM) : 50 VSWR (Max) : < 2.1:1 Industry Standards Communication Protocol : Cat-M/NB-IoT, Cellular Primary Application : Cat-M/NB-IoT, Cellular Mechanical Attachment Mounting Method : Stud/Screw/Lug Mount Polarization : Linear Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : UMCC, U.FL, MHF1, MHF Signal Characteristics Frequency Band (MHZ) : 418 Frequency Category : 410 - 470 Gain (Max) (DB) : 2.9 Peak Gain (DBI) : 0 < 3
Request a Quote Datasheet
Description
Body Features Antenna Weight : 24.92 G  [.879 OZ ] Configuration Features Antenna Style : Whip Antenna Type : Terminal/Duck Band Type : Single Band Mounting Location : External Port Configuration : Single Port Dimensions Cable Length : .21 M  [.71 FT ] Product Height : 0 MM  [0 INCH ] Product Length : 178 MM  [7.01 INCH ] Product Width : 14.5 MM  [.57 INCH ] Electrical Characteristics Impedance (OHM) : 50 VSWR (Max) : < 2.1:1 Industry Standards Communication Protocol : Cat-M/NB-IoT, Cellular Primary Application : Cat-M/NB-IoT, Cellular Mechanical Attachment Mounting Method : Stud/Screw/Lug Mount Polarization : Linear Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : UMCC, U.FL, MHF1, MHF Signal Characteristics Frequency Band (MHZ) : 418 Frequency Category : 410 - 470 Gain (Max) (DB) : 2.9 Peak Gain (DBI) : 0 < 3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - ANT-418-PW-QW-UFL - TE Connectivity
Berwyn, PA, United States
Body Features Antenna Weight : 24.92 G  [.879 OZ ] Configuration Features Antenna Style : Whip Antenna Type : Terminal/Duck Band Type : Single Band Mounting Location : External Port Configuration : Single Port Dimensions Cable Length : .21 M  [.71 FT ] Product Height : 0 MM  [0 INCH ] Product Length : 178 MM  [7.01 INCH ] Product Width : 14.5 MM  [.57 INCH ] Electrical Characteristics Impedance (OHM) : 50 VSWR (Max) : < 2.1:1 Industry Standards Communication Protocol : Cat-M/NB-IoT, Cellular Primary Application : Cat-M/NB-IoT, Cellular Mechanical Attachment Mounting Method : Stud/Screw/Lug Mount Polarization : Linear Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : UMCC, U.FL, MHF1, MHF Signal Characteristics Frequency Band (MHZ) : 418 Frequency Category : 410 - 470 Gain (Max) (DB) : 2.9 Peak Gain (DBI) : 0 < 3

Body Features


  • Antenna Weight : 24.92 G  [.879 OZ ]

Configuration Features


  • Antenna Style : Whip
  • Antenna Type : Terminal/Duck
  • Band Type : Single Band
  • Mounting Location : External
  • Port Configuration : Single Port

Dimensions


  • Cable Length : .21 M  [.71 FT ]
  • Product Height : 0 MM  [0 INCH ]
  • Product Length : 178 MM  [7.01 INCH ]
  • Product Width : 14.5 MM  [.57 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50
  • VSWR (Max) : < 2.1:1

Industry Standards


  • Communication Protocol : Cat-M/NB-IoT, Cellular
  • Primary Application : Cat-M/NB-IoT, Cellular

Mechanical Attachment


  • Mounting Method : Stud/Screw/Lug Mount
  • Polarization : Linear

Operation/Application


  • Antenna Environment : Outdoor
  • Directionality : Omnidirectional

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : UMCC, U.FL, MHF1, MHF

Signal Characteristics


  • Frequency Band (MHZ) : 418
  • Frequency Category : 410 - 470
  • Gain (Max) (DB) : 2.9
  • Peak Gain (DBI) : 0 < 3
Buy Now Datasheet
RF Antennas - ANT-418-PW-QW-UFL-ND - DigiKey
Thief River Falls, MN, United States
418MHz Alarms, ISM, Remote Control, Security Systems Whip, Straight RF Antenna 380MHz ~ 450MHz 2.9dBi U.FL (UMCC), IPEX MHF1 Panel Mount

418MHz Alarms, ISM, Remote Control, Security Systems Whip, Straight RF Antenna 380MHz ~ 450MHz 2.9dBi U.FL (UMCC), IPEX MHF1 Panel Mount

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Antennas Antennas
Product Number ANT-418-PW-QW-UFL ANT-418-PW-QW-UFL-ND
Product Name Antennas RF Antennas
Applications Cat-M/NB-IoT, Cellular Alarms, ISM, Remote Control, Security Systems
Pattern Type Omni directional
Polarization Linear
Primary Frequency Range 418.0 MHz 418.0 MHz
Gain 0.0 to 3 dB 2.9 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2344657-4 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
5 suppliers
Antennas - 2195849-3 - TE Connectivity
TE Connectivity
Specs
Applications Zigbee, ISM, LoRaWAN
Pattern Type Omni directional
Polarization Linear
View Details
Antennas - 1-2823593-1 - TE Connectivity
Specs
Applications Modem or Wireless Network; GPS; WiMAX, Cellular, Wi-Fi, GPS, GSM, LTE
Primary Frequency Range 698.0 to 6000.0 MHz
Form Factor / Mounting External
View Details
6 suppliers