TE Connectivity Antennas ANT-418-MHW-SMA-L

Description
Body Features Antenna Weight : 74.29 G  [2.621 OZ ] Configuration Features Antenna Style : Whip Antenna Type : Module Band Type : Single Band Mounting Location : Remote Port Configuration : Single Port Dimensions Product Height : 9.7 MM  [.38 INCH ] Product Length : 150 MM  [5.91 INCH ] Product Width : 15.5 MM  [.61 INCH ] Electrical Characteristics Impedance (OHM) : 50 VSWR (Max) : < 1.9:1 Industry Standards Communication Protocol : Cellular, Cat-M/NB-IoT Primary Application : Cellular, Cat-M/NB-IoT Mechanical Attachment Mounting Method : Adhesive Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : SMA Signal Characteristics Frequency Band (MHZ) : 418 Frequency Category : 410 - 470 Gain (Max) (DB) : 2.1 Peak Gain (DBI) : 0 < 3
Request a Quote Datasheet
Description
Body Features Antenna Weight : 74.29 G  [2.621 OZ ] Configuration Features Antenna Style : Whip Antenna Type : Module Band Type : Single Band Mounting Location : Remote Port Configuration : Single Port Dimensions Product Height : 9.7 MM  [.38 INCH ] Product Length : 150 MM  [5.91 INCH ] Product Width : 15.5 MM  [.61 INCH ] Electrical Characteristics Impedance (OHM) : 50 VSWR (Max) : < 1.9:1 Industry Standards Communication Protocol : Cellular, Cat-M/NB-IoT Primary Application : Cellular, Cat-M/NB-IoT Mechanical Attachment Mounting Method : Adhesive Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : SMA Signal Characteristics Frequency Band (MHZ) : 418 Frequency Category : 410 - 470 Gain (Max) (DB) : 2.1 Peak Gain (DBI) : 0 < 3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - ANT-418-MHW-SMA-L - TE Connectivity
Berwyn, PA, United States
Body Features Antenna Weight : 74.29 G  [2.621 OZ ] Configuration Features Antenna Style : Whip Antenna Type : Module Band Type : Single Band Mounting Location : Remote Port Configuration : Single Port Dimensions Product Height : 9.7 MM  [.38 INCH ] Product Length : 150 MM  [5.91 INCH ] Product Width : 15.5 MM  [.61 INCH ] Electrical Characteristics Impedance (OHM) : 50 VSWR (Max) : < 1.9:1 Industry Standards Communication Protocol : Cellular, Cat-M/NB-IoT Primary Application : Cellular, Cat-M/NB-IoT Mechanical Attachment Mounting Method : Adhesive Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : SMA Signal Characteristics Frequency Band (MHZ) : 418 Frequency Category : 410 - 470 Gain (Max) (DB) : 2.1 Peak Gain (DBI) : 0 < 3

Body Features


  • Antenna Weight : 74.29 G  [2.621 OZ ]

Configuration Features


  • Antenna Style : Whip
  • Antenna Type : Module
  • Band Type : Single Band
  • Mounting Location : Remote
  • Port Configuration : Single Port

Dimensions


  • Product Height : 9.7 MM  [.38 INCH ]
  • Product Length : 150 MM  [5.91 INCH ]
  • Product Width : 15.5 MM  [.61 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50
  • VSWR (Max) : < 1.9:1

Industry Standards


  • Communication Protocol : Cellular, Cat-M/NB-IoT
  • Primary Application : Cellular, Cat-M/NB-IoT

Mechanical Attachment


  • Mounting Method : Adhesive Mount
  • Polarization : Linear

Operation/Application


  • Directionality : Omnidirectional

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : SMA

Signal Characteristics


  • Frequency Band (MHZ) : 418
  • Frequency Category : 410 - 470
  • Gain (Max) (DB) : 2.1
  • Peak Gain (DBI) : 0 < 3
Buy Now Datasheet
RF Antennas - ANT-418-MHW-SMA-L-ND - DigiKey
Thief River Falls, MN, United States
418MHz Alarms, ISM, Remote Control, Security Systems Whip, Center-Fed Double RF Antenna 408MHz ~ 428MHz 2.1dBi SMA Male Adhesive

418MHz Alarms, ISM, Remote Control, Security Systems Whip, Center-Fed Double RF Antenna 408MHz ~ 428MHz 2.1dBi SMA Male Adhesive

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Antennas Antennas
Product Number ANT-418-MHW-SMA-L ANT-418-MHW-SMA-L-ND
Product Name Antennas RF Antennas
Applications Cellular, Cat-M/NB-IoT Alarms, ISM, Remote Control, Security Systems
Pattern Type Omni directional
Polarization Linear
Primary Frequency Range 418.0 MHz 418.0 MHz
Gain 0.0 to 3 dB 2.1 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2108948-4 - TE Connectivity
TE Connectivity
Specs
Applications Cat-M/NB-IoT, 5G, Cellular
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
RF Antennas - A112307-ND - DigiKey
Specs
Applications RF Antennas
Primary Frequency Range 920.0 MHz
Gain 0.0 dB
View Details
3 suppliers
Antennas - 2108844-1 - TE Connectivity
TE Connectivity
Specs
Applications GNSS
Pattern Type Directional
Polarization Right Hand Circular
View Details
4 suppliers