TE Connectivity Antennas ANT-418-CW-HW

Description
Body Features Antenna Weight : 12.39 G  [.437 OZ ] Configuration Features Antenna Style : Whip Antenna Type : Terminal/Duck Band Type : Single Band Mounting Location : External Port Configuration : Single Port Dimensions Product Height : 0 MM  [0 INCH ] Product Length : 120 MM  [4.72 INCH ] Product Width : 10.7 MM  [.42 INCH ] Electrical Characteristics Impedance (OHM) : 50 VSWR (Max) : < 2.1:1 Industry Standards Communication Protocol : Cat-M/NB-IoT, Cellular Primary Application : Cat-M/NB-IoT, Cellular Mechanical Attachment Mounting Method : Stud/Screw/Lug Mount Polarization : Linear Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : Solder Signal Characteristics Frequency Band (MHZ) : 418 Frequency Category : 410 - 470 Gain (Max) (DB) : 0 Peak Gain (DBI) : 0 < 3
Request a Quote Datasheet
Description
Body Features Antenna Weight : 12.39 G  [.437 OZ ] Configuration Features Antenna Style : Whip Antenna Type : Terminal/Duck Band Type : Single Band Mounting Location : External Port Configuration : Single Port Dimensions Product Height : 0 MM  [0 INCH ] Product Length : 120 MM  [4.72 INCH ] Product Width : 10.7 MM  [.42 INCH ] Electrical Characteristics Impedance (OHM) : 50 VSWR (Max) : < 2.1:1 Industry Standards Communication Protocol : Cat-M/NB-IoT, Cellular Primary Application : Cat-M/NB-IoT, Cellular Mechanical Attachment Mounting Method : Stud/Screw/Lug Mount Polarization : Linear Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : Solder Signal Characteristics Frequency Band (MHZ) : 418 Frequency Category : 410 - 470 Gain (Max) (DB) : 0 Peak Gain (DBI) : 0 < 3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - ANT-418-CW-HW - TE Connectivity
Berwyn, PA, United States
Body Features Antenna Weight : 12.39 G  [.437 OZ ] Configuration Features Antenna Style : Whip Antenna Type : Terminal/Duck Band Type : Single Band Mounting Location : External Port Configuration : Single Port Dimensions Product Height : 0 MM  [0 INCH ] Product Length : 120 MM  [4.72 INCH ] Product Width : 10.7 MM  [.42 INCH ] Electrical Characteristics Impedance (OHM) : 50 VSWR (Max) : < 2.1:1 Industry Standards Communication Protocol : Cat-M/NB-IoT, Cellular Primary Application : Cat-M/NB-IoT, Cellular Mechanical Attachment Mounting Method : Stud/Screw/Lug Mount Polarization : Linear Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : Solder Signal Characteristics Frequency Band (MHZ) : 418 Frequency Category : 410 - 470 Gain (Max) (DB) : 0 Peak Gain (DBI) : 0 < 3

Body Features


  • Antenna Weight : 12.39 G  [.437 OZ ]

Configuration Features


  • Antenna Style : Whip
  • Antenna Type : Terminal/Duck
  • Band Type : Single Band
  • Mounting Location : External
  • Port Configuration : Single Port

Dimensions


  • Product Height : 0 MM  [0 INCH ]
  • Product Length : 120 MM  [4.72 INCH ]
  • Product Width : 10.7 MM  [.42 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50
  • VSWR (Max) : < 2.1:1

Industry Standards


  • Communication Protocol : Cat-M/NB-IoT, Cellular
  • Primary Application : Cat-M/NB-IoT, Cellular

Mechanical Attachment


  • Mounting Method : Stud/Screw/Lug Mount
  • Polarization : Linear

Operation/Application


  • Antenna Environment : Outdoor
  • Directionality : Omnidirectional

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : Solder

Signal Characteristics


  • Frequency Band (MHZ) : 418
  • Frequency Category : 410 - 470
  • Gain (Max) (DB) : 0
  • Peak Gain (DBI) : 0 < 3
Buy Now Datasheet
RF Antennas - ANT-418-CW-HW-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
ANT-418-CW-HW-ND
RF Antennas ANT-418-CW-HW-ND
418MHz Alarms, ISM, Remote Control, Security Systems Whip, Straight RF Antenna 403MHz ~ 433MHz 0dBi RP-SMA Male Connector Mount

418MHz Alarms, ISM, Remote Control, Security Systems Whip, Straight RF Antenna 403MHz ~ 433MHz 0dBi RP-SMA Male Connector Mount

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Antennas Antennas
Product Number ANT-418-CW-HW ANT-418-CW-HW-ND
Product Name Antennas RF Antennas
Applications Cat-M/NB-IoT, Cellular Alarms, ISM, Remote Control, Security Systems
Pattern Type Omni directional
Polarization Linear
Primary Frequency Range 418.0 MHz 418.0 MHz
Gain 0.0 to 3 dB 0.0 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 1-2118909-7 - TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
4 suppliers
Antennas - 1-2108937-2 - TE Connectivity
Specs
Applications Wi-Fi, GNSS
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
Antennas - 2108965-2 - TE Connectivity
TE Connectivity
Specs
Applications UWB
Pattern Type Omni directional
Polarization Linear
View Details
4 suppliers
Antennas - 2344654-1 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
5 suppliers