TE Connectivity RF Antennas ANT-2.4-PW-LPN

Description
ANT 2.4GHZ HELICAL SCREW MOUNT
Request a Quote Datasheet
Description
ANT 2.4GHZ HELICAL SCREW MOUNT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 343-ANT-2.4-PW-LPN-ND - DigiKey
Thief River Falls, MN, United States
ANT 2.4GHZ HELICAL SCREW MOUNT

ANT 2.4GHZ HELICAL SCREW MOUNT

Buy Now Datasheet
WiFi Antennas - 2500514 - RS Components, Ltd.
Corby, Northants, United Kingdom
WiFi Antennas
2500514
WiFi Antennas 2500514
Antenna,2.4GHz,helic al screw,internal

Antenna,2.4GHz,helical screw,internal

Supplier's Site
WiFi Antennas - 2500515 - RS Components, Ltd.
Corby, Northants, United Kingdom
WiFi Antennas
2500515
WiFi Antennas 2500515
Antenna,2.4GHz,helic al screw,internal

Antenna,2.4GHz,helical screw,internal

Supplier's Site
WiFi Antennas - 2500515P - RS Components, Ltd.
Corby, Northants, United Kingdom
WiFi Antennas
2500515P
WiFi Antennas 2500515P
Antenna,2.4GHz,helic al screw,internal

Antenna,2.4GHz,helical screw,internal

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category Antennas Antennas
Product Number 343-ANT-2.4-PW-LPN-ND 2500514
Product Name RF Antennas WiFi Antennas
Applications Modem or Wireless Network; 802.11, Bluetooth, ISM, U-NII, Wi-Fi, WLAN, Zigbee™ Modem or Wireless Network
Primary Frequency Range 2450.0 MHz 2400.0 to ? MHz
Gain 4.5 dB 4.5 dB
VSWR 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - TREK-ANT-201-GWL3E - Quarktwin Technology Ltd.
Specs
Applications CDMA, GLONASS, GPS, GSM, HSPA, LTE, UMTS
Technology Type Module
View Details
2 suppliers
Tuned Dipole - Model FCC-1 - A.H. Systems Inc.
Specs
Applications RF Testing; TV or Radio Broadcast
Pattern Type Omni directional
Polarization Linear
View Details
Wi-Fi 2.5dBi Rubber Duck Antenna With SMA Male R/A Connector - ET-WI2.5R-SMRA - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 2400.0 to 2500.0 MHz
Gain 2.5 dB
View Details
RF Antennas - 2946-758-966-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Dome
View Details
2 suppliers