TE Connectivity RF Antennas ANT-2.4-PML

Description
2.4GHz Bluetooth, Thread, Wi-Fi, Zigbee™ Whip, Tilt RF Antenna 2.35GHz ~ 2.6GHz 2.4dBi Solder Panel Mount
Request a Quote Datasheet
Description
2.4GHz Bluetooth, Thread, Wi-Fi, Zigbee™ Whip, Tilt RF Antenna 2.35GHz ~ 2.6GHz 2.4dBi Solder Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - ANT-2.4-PML-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
ANT-2.4-PML-ND
RF Antennas ANT-2.4-PML-ND
2.4GHz Bluetooth, Thread, Wi-Fi, Zigbee™ Whip, Tilt RF Antenna 2.35GHz ~ 2.6GHz 2.4dBi Solder Panel Mount

2.4GHz Bluetooth, Thread, Wi-Fi, Zigbee™ Whip, Tilt RF Antenna 2.35GHz ~ 2.6GHz 2.4dBi Solder Panel Mount

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number ANT-2.4-PML-ND
Product Name RF Antennas
Applications Modem or Wireless Network; Bluetooth, Thread, Wi-Fi, Zigbee™
Primary Frequency Range 2400.0 MHz
Gain 2.4 dB
VSWR 1.9 :1
Unlock Full Specs
to access all available technical data

Similar Products

Antennas -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
Biconical Antennas - Model SAS-547 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Omni directional
Polarization Linear
View Details
868MHz 9dBi Rubber Duck Antenna With RG174 Cable (L-3Mtr) + SMA Male St. Connector (With L Bracket) - ET-8689RLBC-1L3-SMS - Eteily Technologies India Pvt. Ltd.
Specs
Primary Frequency Range 864.0 to 868.0 MHz
Gain 9 dB
Form Factor / Mounting External
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers