TE Connectivity RF Antennas ANT-2.4-ID-2000-SMA

Description
2.4GHz Bluetooth, Thread, Wi-Fi, Zigbee™ Whip, Straight RF Antenna 2.35GHz ~ 2.6GHz 3dBi SMA Male Bracket Mount
Request a Quote Datasheet
Description
2.4GHz Bluetooth, Thread, Wi-Fi, Zigbee™ Whip, Straight RF Antenna 2.35GHz ~ 2.6GHz 3dBi SMA Male Bracket Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - ANT-2.4-ID-2000-SMA-ND - DigiKey
Thief River Falls, MN, United States
2.4GHz Bluetooth, Thread, Wi-Fi, Zigbee™ Whip, Straight RF Antenna 2.35GHz ~ 2.6GHz 3dBi SMA Male Bracket Mount

2.4GHz Bluetooth, Thread, Wi-Fi, Zigbee™ Whip, Straight RF Antenna 2.35GHz ~ 2.6GHz 3dBi SMA Male Bracket Mount

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number ANT-2.4-ID-2000-SMA-ND
Product Name RF Antennas
Applications Modem or Wireless Network; Bluetooth, Thread, Wi-Fi, Zigbee™
Primary Frequency Range 2400.0 MHz
Gain 3 dB
VSWR 1.9 :1
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2332157-3 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; GPS; Wi-Fi, GPS, LTE, WLAN, GNSS, GSM, Cellular
Polarization Right Hand Circular
Primary Frequency Range 698.0 to 6000.0 MHz
View Details
6 suppliers
Antenna - 758-974/000-001 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers
OEM Survey Tripleband GNSS Antenna - AS-ANT3B-OEMSUR-L1L2L5-02SMA-00 - ArduSimple
Specs
Gain 40 dB
VSWR 2 :1
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details