Eteily Technologies India Pvt. Ltd.
2.4GHz 2dBi Helical Spring Straight Antenna
ET-WI2S-ST
Description
Product: Antenna
Type: Internal Antenna
Frequency: 2400~2500MHz
Radiation: Omnidirectional
-
Eteily Technologies India Pvt. Ltd.
Request a Quote
Email Supplier
Description
Product: Antenna
Type: Internal Antenna
Frequency: 2400~2500MHz
Radiation: Omnidirectional
Request a Quote
Email Supplier
Suppliers
2.4GHz 2dBi Helical Spring Straight Antenna
ET-WI2S-ST
Product: Antenna
Type: Internal Antenna
Frequency: 2400~2500MHz
Radiation: Omnidirectional
- Product: Antenna
- Type: Internal Antenna
- Frequency: 2400~2500MHz
- Radiation: Omnidirectional
Supplier's Site
Technical Specifications
|
Product Category
|
Antennas |
|
Product Number
|
ET-WI2S-ST |
|
Product Name
|
2.4GHz 2dBi Helical Spring Straight Antenna |
|
Pattern Type
|
Omni directional
|
Unlock Full Specs
to access all available technical data
Similar Products
Eteily Technologies India Pvt. Ltd.
Pattern Type
Omni directional
Primary Frequency Range
864.0 to 868.0 MHz
Gain
2 dB
View Details
Eteily Technologies India Pvt. Ltd.
Primary Frequency Range
698.0 to 2700.0 MHz
Gain
14 dB
View Details
Eteily Technologies India Pvt. Ltd.
Primary Frequency Range
864.0 to 868.0 MHz
Gain
5 dB
Form Factor / Mounting
External
View Details
Eteily Technologies India Pvt. Ltd.
Pattern Type
Omni directional
Primary Frequency Range
864.0 to 868.0 MHz
Gain
15 dB
View Details