The AGRF1400-2 is a 14A resettable PTC device in a radial leaded package, designed for automotive overcurrent protection. It operates at a maximum voltage of 16V DC, with a hold current of 14.0A and a trip current of 27.3A at 25°C. The device has a maximum resistance of 0.0067Ω at 25°C and maintains functionality across an operating temperature range of -40°C to 85°C. It is RoHS compliant, lead-free, and halogen-free, with tin-plated copper leads of 0.82mm² (18AWG) and a diameter of 1.0mm. The part meets AEC-Q200 automotive qualification standards and is packaged in tape and reel per EIA-468-B/IEC 286-2. Solderability complies with ANSI/J-STD-002 Category 3 and withstands 10 seconds at 260°C ±5°C.
TE CONNECTIVITY / RAYCHEM AGRF1400-2 RESETTABLE FUSE, PTC, 16VDC, 14A, RADIAL Product overview: AGRF1400-2 from TE Connectivity is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 14A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 14A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-AGRF1400-2 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Fuses |
| Product Number | 150-AGRF1400-2 |
| Product Name | 14A Circuit Protection Fuse |
| Approvals / Standards | RoHS |