TE Connectivity Circular Connector, Plug, 61 Position, 24-61, In Line; Product Range Deutsch - Te Connectivity AFD57-24-61SY-6117-LC

Description
AFD 61C 61#20 SKT PLUG LC
Request a Quote
Description
AFD 61C 61#20 SKT PLUG LC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch AFD57-24-61SY-6117-LC - PEI-Genesis
Philadelphia, PA, United States
AFD 61C 61#20 SKT PLUG LC

AFD 61C 61#20 SKT PLUG LC

Buy Now
Circular Connector, Plug, 61 Position, 24-61, In Line; Product Range Deutsch - Te Connectivity - 90T3413 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 61 Position, 24-61, In Line; Product Range Deutsch - Te Connectivity
90T3413
Circular Connector, Plug, 61 Position, 24-61, In Line; Product Range Deutsch - Te Connectivity 90T3413
CIRCULAR CONNECTOR, PLUG, 61 POSITION, 24-61, IN LINE; Product Range:AFD Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:61Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Insert Rotation:Y RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 61 POSITION, 24-61, IN LINE; Product Range:AFD Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:61Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Insert Rotation:Y RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch AFD57-24-61SY-6117-LC 90T3413
Product Name Circular Connector, Plug, 61 Position, 24-61, In Line; Product Range Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Banana Plug, 6-32 Thread - 8201 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details
32 Position Hermetic Bulkhead Connector - 24053 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
BNC (F) St. B/H Connector Solder Type N/P JO - ET-BFS-BH-ST-NJO - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details