TE Connectivity
Afd 41C 41#20 Pin Plug Deutsch - Te Connectivity
AFD56-20-41PX-1A
Description
AFD 41C 41#20 PIN PLUG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
AFD 41C 41#20 PIN PLUG
Request a Quote
Email Supplier
Suppliers
Afd 41C 41#20 Pin Plug Deutsch - Te Connectivity
54W9653
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Deutsch AFD56-20-41PX-1A |
54W9653 |
|
Product Name
|
|
Afd 41C 41#20 Pin Plug Deutsch - Te Connectivity |
|
Gender
|
Male / Plug
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
500 volts
View Details
Mounting
Free Hanging (In-Line)
Contact Size (AWG)
2 AWG
View Details
3 suppliers