TE Connectivity Circular, Receptacle, Size 24, 61Pos, Pin; Product Range Deutsch - Te Connectivity AFD50-24-61PY

Description
AFD 61C 61#20 PIN RECP
Request a Quote
Description
AFD 61C 61#20 PIN RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch AFD50-24-61PY - PEI-Genesis
Philadelphia, PA, United States
AFD 61C 61#20 PIN RECP

AFD 61C 61#20 PIN RECP

Buy Now
Circular, Receptacle, Size 24, 61Pos, Pin; Product Range Deutsch - Te Connectivity - 90T1798 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Receptacle, Size 24, 61Pos, Pin; Product Range Deutsch - Te Connectivity
90T1798
Circular, Receptacle, Size 24, 61Pos, Pin; Product Range Deutsch - Te Connectivity 90T1798
CIRCULAR, RECEPTACLE, SIZE 24, 61POS, PIN; Product Range:AFD Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:61Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:24-61 RoHS Compliant: No

CIRCULAR, RECEPTACLE, SIZE 24, 61POS, PIN; Product Range:AFD Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:61Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:24-61 RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch AFD50-24-61PY 90T1798
Product Name Circular, Receptacle, Size 24, 61Pos, Pin; Product Range Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Interface Modules - 2084-ADAM-39100-BE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
Locking Plug, 20 Amp 250 Volt L2-20R Yellow with Green Neon Light - L0220C1 - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 250 volts
Current Rating 20.0 amps
View Details
Connector - SMT Pogo Pin 6mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details