ACT24MH55PB -- ACT 55C 55#20 PIN RECP DEUTSCH - TE CONNECTIVITY
TE Connectivity
Act 55C 55#20 Pin Recp Deutsch - Te Connectivity
ACT24MH55PB
Description
ACT 55C 55#20 PIN RECP
Description
ACT 55C 55#20 PIN RECP
Suppliers
Act 55C 55#20 Pin Recp Deutsch - Te Connectivity
53AC3360
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
53AC3360 |
|
Product Name
|
Act 55C 55#20 Pin Recp Deutsch - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
500 volts
View Details
Mounting
Free Hanging (In-Line)
Contact Size (AWG)
2 AWG
View Details
3 suppliers