TE Connectivity Antennas AB8963

Description
Configuration Features Antenna Style : External Antenna Type : Whip Band Type : VHF, UHF Number of Ports : 1 Industry Standards Wireless Application : IoT, LMR, M2M, ISM, LPWAN Product Type Features Antenna Connector Type : NMO Signal Characteristics Frequency Band (MHZ) : 896 - 970 Gain (Max) (DB) : 3
Request a Quote Datasheet
Description
Configuration Features Antenna Style : External Antenna Type : Whip Band Type : VHF, UHF Number of Ports : 1 Industry Standards Wireless Application : IoT, LMR, M2M, ISM, LPWAN Product Type Features Antenna Connector Type : NMO Signal Characteristics Frequency Band (MHZ) : 896 - 970 Gain (Max) (DB) : 3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - AB8963 - TE Connectivity
Berwyn, PA, United States
Antennas
AB8963
Antennas AB8963
Configuration Features Antenna Style : External Antenna Type : Whip Band Type : VHF, UHF Number of Ports : 1 Industry Standards Wireless Application : IoT, LMR, M2M, ISM, LPWAN Product Type Features Antenna Connector Type : NMO Signal Characteristics Frequency Band (MHZ) : 896 - 970 Gain (Max) (DB) : 3

Configuration Features


  • Antenna Style : External
  • Antenna Type : Whip
  • Band Type : VHF, UHF
  • Number of Ports : 1

Industry Standards


  • Wireless Application : IoT, LMR, M2M, ISM, LPWAN

Product Type Features


  • Antenna Connector Type : NMO

Signal Characteristics


  • Frequency Band (MHZ) : 896 - 970
  • Gain (Max) (DB) : 3
Buy Now
RF Antennas - AB8963 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
AB8963
RF Antennas AB8963
933MHz Whip, Straight RF Antenna 896MHz ~ 970MHz 3dBi NMO Base Mount

933MHz Whip, Straight RF Antenna 896MHz ~ 970MHz 3dBi NMO Base Mount

Buy Now Datasheet

Technical Specifications

  TE Connectivity Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number AB8963 AB8963
Product Name Antennas RF Antennas
Applications Modem or Wireless Network; IoT, LMR, M2M, ISM, LPWAN
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2108971-2 - TE Connectivity
TE Connectivity
Specs
Applications UWB
Pattern Type Omni directional
Polarization Linear
View Details
4 suppliers
Antennas - 2344656-2 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
6 suppliers
Antennas - 2195630-1 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; ZigBee, Wi-Fi, Bluetooth, WLAN
Polarization Linear
Primary Frequency Range 2400.0 to 5875.0 MHz
View Details
6 suppliers
Antennas - 2-1513472-6 - TE Connectivity
Specs
Applications Wi-Fi, Bluetooth
Pattern Type Omni directional
Polarization Linear
View Details
3 suppliers