TE Connectivity Antennas AB8063C

Description
Configuration Features Antenna Style : Whip Antenna Type : Whip Band Type : Single Band Mounting Location : External Port Configuration : Single Port Industry Standards Communication Protocol : Cellular, Vehicular Primary Application : Vehicular, Cellular Mechanical Attachment Mounting Method : Stud/Screw/Lug Mount Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : NMO Signal Characteristics Frequency Band (MHZ) : 806 - 896 Frequency Category : 862 - 870 Gain (Max) (DB) : 3 Peak Gain (DBI) : 0 < 3
Request a Quote Datasheet
Description
Configuration Features Antenna Style : Whip Antenna Type : Whip Band Type : Single Band Mounting Location : External Port Configuration : Single Port Industry Standards Communication Protocol : Cellular, Vehicular Primary Application : Vehicular, Cellular Mechanical Attachment Mounting Method : Stud/Screw/Lug Mount Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : NMO Signal Characteristics Frequency Band (MHZ) : 806 - 896 Frequency Category : 862 - 870 Gain (Max) (DB) : 3 Peak Gain (DBI) : 0 < 3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - AB8063C - TE Connectivity
Berwyn, PA, United States
Antennas
AB8063C
Antennas AB8063C
Configuration Features Antenna Style : Whip Antenna Type : Whip Band Type : Single Band Mounting Location : External Port Configuration : Single Port Industry Standards Communication Protocol : Cellular, Vehicular Primary Application : Vehicular, Cellular Mechanical Attachment Mounting Method : Stud/Screw/Lug Mount Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : NMO Signal Characteristics Frequency Band (MHZ) : 806 - 896 Frequency Category : 862 - 870 Gain (Max) (DB) : 3 Peak Gain (DBI) : 0 < 3

Configuration Features


  • Antenna Style : Whip
  • Antenna Type : Whip
  • Band Type : Single Band
  • Mounting Location : External
  • Port Configuration : Single Port

Industry Standards


  • Communication Protocol : Cellular, Vehicular
  • Primary Application : Vehicular, Cellular

Mechanical Attachment


  • Mounting Method : Stud/Screw/Lug Mount

Operation/Application


  • Antenna Environment : Outdoor
  • Directionality : Omnidirectional

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : NMO

Signal Characteristics


  • Frequency Band (MHZ) : 806 - 896
  • Frequency Category : 862 - 870
  • Gain (Max) (DB) : 3
  • Peak Gain (DBI) : 0 < 3
Buy Now Datasheet
RF Antennas - AB8063C-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
AB8063C-ND
RF Antennas AB8063C-ND
851MHz Whip, Straight RF Antenna 806MHz ~ 896MHz 3.5dBi NMO Base Mount

851MHz Whip, Straight RF Antenna 806MHz ~ 896MHz 3.5dBi NMO Base Mount

Buy Now Datasheet
RF Antennas - AB8063C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
AB8063C
RF Antennas AB8063C
851MHz Whip, Straight RF Antenna 806MHz ~ 896MHz 3.5dBi NMO Base Mount

851MHz Whip, Straight RF Antenna 806MHz ~ 896MHz 3.5dBi NMO Base Mount

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number AB8063C AB8063C-ND AB8063C
Product Name Antennas RF Antennas RF Antennas
Applications Vehicular, Cellular RF Antennas
Pattern Type Omni directional
Primary Frequency Range 806.0 to 896.0 MHz 851.0 MHz
Gain 0.0 to 3 dB 3.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2195771-1 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; LTE, GSM, CDMA 1900, UMT, Bluetooth, Cellular, GSM 900, UMTS, GSM 1800, ZigBee, CDMA 850, DECT EU
Polarization Linear
Primary Frequency Range 698.0 to 3800.0 MHz
View Details
6 suppliers
Antennas - 2118899-3 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
Antennas - 2-2118909-5 - TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
Antennas - 2118899-4 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details