TE Connectivity
Antennas
AB150-450CS
Description
Configuration Features Antenna Style : External Band Type : UHF, VHF
Signal Characteristics Frequency Band (MHZ) : 150 - 174, 450 - 470
Request a Quote
Email Supplier
Description
Configuration Features Antenna Style : External Band Type : UHF, VHF
Signal Characteristics Frequency Band (MHZ) : 150 - 174, 450 - 470
Request a Quote
Email Supplier
Suppliers
Configuration Features Antenna Style : External Band Type : UHF, VHF
Signal Characteristics Frequency Band (MHZ) : 150 - 174, 450 - 470
Configuration Features
- Antenna Style : External
- Band Type : UHF, VHF
Signal Characteristics
- Frequency Band (MHZ) : 150 - 174, 450 - 470
Buy Now
Technical Specifications
|
Product Category
|
Antennas |
|
Product Number
|
AB150-450CS |
|
Product Name
|
Antennas |
|
Primary Frequency Range
|
150.0 to 470.0 MHz
|
Unlock Full Specs
to access all available technical data
Similar Products
Applications
Cellular, Wi-Fi, 5G
Pattern Type
Omni directional
Polarization
Linear
View Details
3 suppliers
Applications
Wi-Fi
Pattern Type
Omni directional
Polarization
Linear
View Details
5 suppliers
Applications
Modem or Wireless Network; GPS; 4G, 2G, Cellular, LTE, GSM, WiMAX, GPS, 3G
Primary Frequency Range
698.0 to 6000.0 MHz
Form Factor / Mounting
External
View Details
6 suppliers