TE Connectivity Strain Relief, 26Way, Thermoplastic; Accessory Type Amp Te Connectivity 499252-3

Description
STRAIN RELIEF, 26WAY, THERMOPLASTIC; Accessory Type:Strain Relief; For Use With:Novo Receptacles, ECONOLATCH Receptacles; No. of Positions:26Position s; Strain Relief Material:Thermoplast ic; No. of Contacts:26Contacts RoHS Compliant: Yes
Datasheet
Description
STRAIN RELIEF, 26WAY, THERMOPLASTIC; Accessory Type:Strain Relief; For Use With:Novo Receptacles, ECONOLATCH Receptacles; No. of Positions:26Position s; Strain Relief Material:Thermoplast ic; No. of Contacts:26Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Strain Relief, 26Way, Thermoplastic; Accessory Type Amp Te Connectivity - 90F4189 - Newark, An Avnet Company
Chicago, IL, United States
Strain Relief, 26Way, Thermoplastic; Accessory Type Amp Te Connectivity
90F4189
Strain Relief, 26Way, Thermoplastic; Accessory Type Amp Te Connectivity 90F4189
STRAIN RELIEF, 26WAY, THERMOPLASTIC; Accessory Type:Strain Relief; For Use With:Novo Receptacles, ECONOLATCH Receptacles; No. of Positions:26Position s; Strain Relief Material:Thermoplast ic; No. of Contacts:26Contacts RoHS Compliant: Yes

STRAIN RELIEF, 26WAY, THERMOPLASTIC; Accessory Type:Strain Relief; For Use With:Novo Receptacles, ECONOLATCH Receptacles; No. of Positions:26Positions; Strain Relief Material:Thermoplastic; No. of Contacts:26Contacts RoHS Compliant: Yes

Supplier's Site Datasheet
Strain Relief, Strain Relief, Novo, Econolatch Receptacles, 26, Thermoplastic Rohs Compliant Amp Te Connectivity - 19J5573 - Newark, An Avnet Company
Chicago, IL, United States
Strain Relief, Strain Relief, Novo, Econolatch Receptacles, 26, Thermoplastic Rohs Compliant Amp Te Connectivity
19J5573
Strain Relief, Strain Relief, Novo, Econolatch Receptacles, 26, Thermoplastic Rohs Compliant Amp Te Connectivity 19J5573
Strain Relief, Strain Relief, Novo, ECONOLATCH Receptacles, 26, Thermoplastic RoHS Compliant: Yes

Strain Relief, Strain Relief, Novo, ECONOLATCH Receptacles, 26, Thermoplastic RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 90F4189
Product Name Strain Relief, 26Way, Thermoplastic; Accessory Type Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 174193-1 - TE Connectivity
Specs
Material Zinc
View Details
Gland, Cable; PG; 21; 30 mm; 50 mm; 28.3 mm; Brass; Neoprene; Nickel - 70074596 - Allied Electronics, Inc.
Specs
Material Brass
Color Nickel
Diameter 28.300 inch (719 mm)
View Details
Liquid Tight Cordgrips for Solar Applications - Heyco®-Tite UL Listed/Recognized and CSA Certified - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details
Liquid Tight Strain Relief - Nickel Plated Brass - 85824270 - Interpower
Specs
Material Brass
Color Silver
Diameter 0.512 to 0.787 inch (13 to 20 mm)
View Details