TE Connectivity Connector Strain Relief 1-5088450-1

Description
Body Features Primary Product Color : Natural Primary Product Material : PVC Dimensions Product Length : 71.12 MM  [2.8 INCH ] Industry Standards Compatible With Agency/Standards Products : CSA, UL Compatible With Approved Standards Products : CSA LR7189, UL E28476 Packaging Features Packaging Method : Box & Carton Packaging Quantity : 250 Product Type Features Strain Relief Accessory Type : Pull Loop
Request a Quote
Description
Body Features Primary Product Color : Natural Primary Product Material : PVC Dimensions Product Length : 71.12 MM  [2.8 INCH ] Industry Standards Compatible With Agency/Standards Products : CSA, UL Compatible With Approved Standards Products : CSA LR7189, UL E28476 Packaging Features Packaging Method : Box & Carton Packaging Quantity : 250 Product Type Features Strain Relief Accessory Type : Pull Loop
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Strain Relief - 1-5088450-1 - TE Connectivity
Berwyn, PA, United States
Connector Strain Relief
1-5088450-1
Connector Strain Relief 1-5088450-1
Body Features Primary Product Color : Natural Primary Product Material : PVC Dimensions Product Length : 71.12 MM  [2.8 INCH ] Industry Standards Compatible With Agency/Standards Products : CSA, UL Compatible With Approved Standards Products : CSA LR7189, UL E28476 Packaging Features Packaging Method : Box & Carton Packaging Quantity : 250 Product Type Features Strain Relief Accessory Type : Pull Loop

Body Features


  • Primary Product Color : Natural
  • Primary Product Material : PVC

Dimensions


  • Product Length : 71.12 MM  [2.8 INCH ]

Industry Standards


  • Compatible With Agency/Standards Products : CSA, UL
  • Compatible With Approved Standards Products : CSA LR7189, UL E28476

Packaging Features


  • Packaging Method : Box & Carton
  • Packaging Quantity : 250

Product Type Features


  • Strain Relief Accessory Type : Pull Loop
Buy Now

Technical Specifications

  TE Connectivity
Product Category Strain Reliefs
Product Number 1-5088450-1
Product Name Connector Strain Relief
Material PVC
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 327137 - TE Connectivity
Specs
Material Copper, Brass
View Details
Connector Strain Relief - 2-2308349-1 - TE Connectivity
Specs
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
Connector Strain Relief - 4-745130-1 - TE Connectivity
Specs
Material Copper Alloy
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Connector Strain Relief - 1546746-4 - TE Connectivity
Specs
Material Polyamide / Nylon®; Nylon
View Details
2 suppliers