TE Connectivity Antennas A8063S

Description
Configuration Features Antenna Style : External Antenna Type : Whip Band Type : VHF, UHF Number of Ports : 1 Industry Standards Wireless Application : ISM, M2M, LMR, LPWAN, IoT Product Type Features Antenna Connector Type : NMO Signal Characteristics Frequency Band (MHZ) : 806 - 896 Gain (Max) (DB) : 3
Request a Quote Datasheet
Description
Configuration Features Antenna Style : External Antenna Type : Whip Band Type : VHF, UHF Number of Ports : 1 Industry Standards Wireless Application : ISM, M2M, LMR, LPWAN, IoT Product Type Features Antenna Connector Type : NMO Signal Characteristics Frequency Band (MHZ) : 806 - 896 Gain (Max) (DB) : 3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - A8063S - TE Connectivity
Berwyn, PA, United States
Antennas
A8063S
Antennas A8063S
Configuration Features Antenna Style : External Antenna Type : Whip Band Type : VHF, UHF Number of Ports : 1 Industry Standards Wireless Application : ISM, M2M, LMR, LPWAN, IoT Product Type Features Antenna Connector Type : NMO Signal Characteristics Frequency Band (MHZ) : 806 - 896 Gain (Max) (DB) : 3

Configuration Features


  • Antenna Style : External
  • Antenna Type : Whip
  • Band Type : VHF, UHF
  • Number of Ports : 1

Industry Standards


  • Wireless Application : ISM, M2M, LMR, LPWAN, IoT

Product Type Features


  • Antenna Connector Type : NMO

Signal Characteristics


  • Frequency Band (MHZ) : 806 - 896
  • Gain (Max) (DB) : 3
Buy Now
RF Antennas - A8063S - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
A8063S
RF Antennas A8063S
851MHz Whip, Straight RF Antenna 806MHz ~ 896MHz 3dBi NMO Base Mount

851MHz Whip, Straight RF Antenna 806MHz ~ 896MHz 3dBi NMO Base Mount

Buy Now Datasheet

Technical Specifications

  TE Connectivity Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number A8063S A8063S
Product Name Antennas RF Antennas
Applications Modem or Wireless Network; ISM, M2M, LMR, LPWAN, IoT
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2-2370914-2 - TE Connectivity
Specs
Applications Modem or Wireless Network; GPS; IoT, CDMA 850, CDMA 1900, LTE, UMTS, GSM 900, GSM, GPS, M2M, GSM 1800, Cellular
Polarization Vertical
Primary Frequency Range 698.0 to 3800.0 MHz
View Details
Antennas - 2195966-1 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
Antennas - 2344654-1 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
5 suppliers
Antennas - 2344654-8 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
5 suppliers