The A75PL is a 1/4 wave tapered helical RF antenna designed for low-band frequencies specifically tuned between 27-88 MHz. It features a neoprene shrink sleeve for enhanced durability and flexibility. The antenna has a nominal impedance of 50 ohms and a maximum Voltage Standing Wave Ratio (VSWR) of 1.5:1 at resonance, allowing for efficient signal transmission. It can handle a power rating of up to 50 watts and operates within a temperature range of -40°C to +85°C. The A75PL is available in lengths of 6 inches or 10.5 inches and can be equipped with various standard connectors, including BN, HT, KR, MX, PL, and TN. This antenna is suitable for applications requiring reliable performance in challenging environments.
75MHz Whip, Straight RF Antenna PL Connector Mount
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Antennas |
| Product Number | A75PL |
| Product Name | RF Antennas |
| Technology Type | Whip; Whip, Straight |