Body Features Weight (LB) : 14.9 Weight (KG) : 6.8
Dimensions Bolt Size Hole : M20 Creepage Distance (MM) : 1285 Shed Inside Diameter : 137.5 MM , 107.5 MM [4.232 INCH , 5.413 INCH ]
Electrical Characteristics Station Post Insulator Voltage Class (KV) : ≤ 25
Industry Standards BIL Rating (KV) : 299
Mechanical Attachment Cantilever Strength (KN) : 10 Cantilever Strength (LB) : 2248
Operation/Applicatio
n Application Type : Railway
Product Availability Station Post Insulator Product Availability : ANZPAC, EMEA, ASIA, China, AMERICAS
Product Type Features Station Post Insulator Product Type : Railway Insulator Station Post Insulator Technology : EVA
Usage Conditions Power Frequency Withstand (Wet) (KV) : 141
Body Features
- Weight (LB) : 14.9
- Weight (KG) : 6.8
Dimensions
- Bolt Size Hole : M20
- Creepage Distance (MM) : 1285
- Shed Inside Diameter : 137.5 MM , 107.5 MM [4.232 INCH , 5.413 INCH ]
Electrical Characteristics
- Station Post Insulator Voltage Class (KV) : ≤ 25
Industry Standards
Mechanical Attachment
- Cantilever Strength (KN) : 10
- Cantilever Strength (LB) : 2248
Operation/Application
- Application Type : Railway
Product Availability
- Station Post Insulator Product Availability : ANZPAC, EMEA, ASIA, China, AMERICAS
Product Type Features
- Station Post Insulator Product Type : Railway Insulator
- Station Post Insulator Technology : EVA
Usage Conditions
- Power Frequency Withstand (Wet) (KV) : 141