Body Features Color : Gray Weight (LB) : 154 Weight (KG) : 69.762
Dimensions Bolt Size (INCH) : 5 Bolt Size Hole : 11UNC Creepage Distance (MM) : 2946 Shed Inside Diameter : 210 MM [8.267 INCH ] Station Post Insulator Height : 1219.2 MM [48 INCH ]
Electrical Characteristics Creepage Distance (INKV) : 116 Impulse Voltage 1.2/50µs (Positive) (KV) : 710 RIV (Max) (1000kV) (MILV) : 200 Station Post Insulator Voltage Class (KV) : 138
Industry Standards BIL Rating (KV) : 650
Mechanical Attachment Cantilever Strength (KN) : 6.2 Cantilever Strength (LB) : 1400
Operation/Applicatio
n Application Type : Substation
Product Availability Station Post Insulator Product Availability : Worldwide
Product Type Features Station Post Insulator Product Type : Station Post Insulator Station Post Insulator Technology : Porcelain
Usage Conditions Power Frequency Withstand (Wet) (KV) : 275
Body Features
- Color : Gray
- Weight (LB) : 154
- Weight (KG) : 69.762
Dimensions
- Bolt Size (INCH) : 5
- Bolt Size Hole : 11UNC
- Creepage Distance (MM) : 2946
- Shed Inside Diameter : 210 MM [8.267 INCH ]
- Station Post Insulator Height : 1219.2 MM [48 INCH ]
Electrical Characteristics
- Creepage Distance (INKV) : 116
- Impulse Voltage 1.2/50µs (Positive) (KV) : 710
- RIV (Max) (1000kV) (MILV) : 200
- Station Post Insulator Voltage Class (KV) : 138
Industry Standards
Mechanical Attachment
- Cantilever Strength (KN) : 6.2
- Cantilever Strength (LB) : 1400
Operation/Application
- Application Type : Substation
Product Availability
- Station Post Insulator Product Availability : Worldwide
Product Type Features
- Station Post Insulator Product Type : Station Post Insulator
- Station Post Insulator Technology : Porcelain
Usage Conditions
- Power Frequency Withstand (Wet) (KV) : 275