TE Connectivity ™ RF Amplifiers - A45 A45

Description
Manufacturer: Tyco Electronics Win Source Part Number: 1134692-A45 Manufacturer Homepage: www.macom.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Tyco Electronics Win Source Part Number: 1134692-A45 Manufacturer Homepage: www.macom.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - A45
1134692-A45
RF Amplifiers - A45 1134692-A45
Manufacturer: Tyco Electronics Win Source Part Number: 1134692-A45 Manufacturer Homepage: www.macom.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: Tyco Electronics
Win Source Part Number: 1134692-A45
Manufacturer Homepage: www.macom.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 1134692-A45
Product Name RF Amplifiers - A45
Applications RF Microwave
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - MW7IC2220GNR1 - 886562-MW7IC2220GNR1 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; TO-270 WBL-16 GULL
View Details
RF Amplifiers ICs - 2412866 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 16 dB
View Details
Low Noise Amplifiers - NLA-30-1000-55-13 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 30 to 1000 MHz
Minimum Gain 55 dB
View Details
RF Amplifiers - BGA428H6327XTSA1 - 098964-BGA428H6327XTSA1 - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 100 to 6000 MHz
Minimum Gain 20 dB
View Details
3 suppliers