TE Connectivity Antennas A150-450C

Description
Configuration Features Antenna Style : External Antenna Type : Whip Band Type : VHF, UHF Number of Ports : 1 Industry Standards Wireless Application : M2M, LMR, IoT Product Type Features Antenna Connector Type : NMO Signal Characteristics Frequency Band (MHZ) : 450 - 470, 150 - 174 Gain (Max) (DB) : 2.1
Request a Quote
Description
Configuration Features Antenna Style : External Antenna Type : Whip Band Type : VHF, UHF Number of Ports : 1 Industry Standards Wireless Application : M2M, LMR, IoT Product Type Features Antenna Connector Type : NMO Signal Characteristics Frequency Band (MHZ) : 450 - 470, 150 - 174 Gain (Max) (DB) : 2.1
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Antennas - A150-450C - TE Connectivity
Berwyn, PA, United States
Antennas
A150-450C
Antennas A150-450C
Configuration Features Antenna Style : External Antenna Type : Whip Band Type : VHF, UHF Number of Ports : 1 Industry Standards Wireless Application : M2M, LMR, IoT Product Type Features Antenna Connector Type : NMO Signal Characteristics Frequency Band (MHZ) : 450 - 470, 150 - 174 Gain (Max) (DB) : 2.1

Configuration Features


  • Antenna Style : External
  • Antenna Type : Whip
  • Band Type : VHF, UHF
  • Number of Ports : 1

Industry Standards


  • Wireless Application : M2M, LMR, IoT

Product Type Features


  • Antenna Connector Type : NMO

Signal Characteristics


  • Frequency Band (MHZ) : 450 - 470, 150 - 174
  • Gain (Max) (DB) : 2.1
Buy Now

Technical Specifications

  TE Connectivity
Product Category Antennas
Product Number A150-450C
Product Name Antennas
Applications Modem or Wireless Network; M2M, LMR, IoT
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 001-0028 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; ISM, LoRaWAN
Pattern Type Omni directional
Primary Frequency Range 863.0 to 870.0 MHz
View Details
3 suppliers
Antennas - 2195772-1 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; ZigBee, Bluetooth, Wi-Fi
Polarization Vertical
Primary Frequency Range 2400.0 to 2500.0 MHz
View Details
2 suppliers
Antennas - 1-2823599-1 - TE Connectivity
Specs
Applications Modem or Wireless Network; GPS; 2G, Cellular, GPS, LTE, GSM, 3G, 4G, WiMAX
Primary Frequency Range 698.0 to 6000.0 MHz
Form Factor / Mounting External
View Details
3 suppliers
Antennas - 2108921-4 - TE Connectivity
TE Connectivity
Specs
Applications Cellular, 5G, Cat-M/NB-IoT
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers