TE Connectivity Antennas 2108784-2

Description
Body Features Antenna Weight : 1.5 G  [.052 OZ ] Configuration Features Antenna Style : PCB Antenna Type : Chip Band Type : Multi Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Product Height : 3.18 MM  [.125 INCH ] Product Length : 38 MM  [1.49 INCH ] Product Width : 7.5 MM  [.295 INCH ] Electrical Characteristics Impedance (OHM) : 50 VSWR (Max) : < 3:1 Industry Standards Communication Protocol : LPWA, LoRaWAN, Cellular, Cat-M/NB-IoT, GNSS, Bluetooth, Wi-Fi, 5G Primary Application : 5G, Cat-M/NB-IoT, Cellular Mechanical Attachment Mounting Method : Surface Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Wireless Standard : LTE, UMTS, US Dual, EU Triband & WCDMA Other Precision Level : Standard Packaging Features Packaging Method : Tape & Reel Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Signal Characteristics Frequency Band (MHZ) : 698 - 960, 1710 - 2690, 3300 - 4000, 1575 - 1614, 4000 - 5000, 5000 - 6000 Frequency Category : 698 - 6000 Gain (Max) (DB) : 2.3, 1.93, .98, 4, 3 Peak Gain (DBI) : 3 < 6
Request a Quote Datasheet
Description
Body Features Antenna Weight : 1.5 G  [.052 OZ ] Configuration Features Antenna Style : PCB Antenna Type : Chip Band Type : Multi Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Product Height : 3.18 MM  [.125 INCH ] Product Length : 38 MM  [1.49 INCH ] Product Width : 7.5 MM  [.295 INCH ] Electrical Characteristics Impedance (OHM) : 50 VSWR (Max) : < 3:1 Industry Standards Communication Protocol : LPWA, LoRaWAN, Cellular, Cat-M/NB-IoT, GNSS, Bluetooth, Wi-Fi, 5G Primary Application : 5G, Cat-M/NB-IoT, Cellular Mechanical Attachment Mounting Method : Surface Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Wireless Standard : LTE, UMTS, US Dual, EU Triband & WCDMA Other Precision Level : Standard Packaging Features Packaging Method : Tape & Reel Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Signal Characteristics Frequency Band (MHZ) : 698 - 960, 1710 - 2690, 3300 - 4000, 1575 - 1614, 4000 - 5000, 5000 - 6000 Frequency Category : 698 - 6000 Gain (Max) (DB) : 2.3, 1.93, .98, 4, 3 Peak Gain (DBI) : 3 < 6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - 2108784-2 - TE Connectivity
Berwyn, PA, United States
Antennas
2108784-2
Antennas 2108784-2
Body Features Antenna Weight : 1.5 G  [.052 OZ ] Configuration Features Antenna Style : PCB Antenna Type : Chip Band Type : Multi Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Product Height : 3.18 MM  [.125 INCH ] Product Length : 38 MM  [1.49 INCH ] Product Width : 7.5 MM  [.295 INCH ] Electrical Characteristics Impedance (OHM) : 50 VSWR (Max) : < 3:1 Industry Standards Communication Protocol : LPWA, LoRaWAN, Cellular, Cat-M/NB-IoT, GNSS, Bluetooth, Wi-Fi, 5G Primary Application : 5G, Cat-M/NB-IoT, Cellular Mechanical Attachment Mounting Method : Surface Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Wireless Standard : LTE, UMTS, US Dual, EU Triband & WCDMA Other Precision Level : Standard Packaging Features Packaging Method : Tape & Reel Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Signal Characteristics Frequency Band (MHZ) : 698 - 960, 1710 - 2690, 3300 - 4000, 1575 - 1614, 4000 - 5000, 5000 - 6000 Frequency Category : 698 - 6000 Gain (Max) (DB) : 2.3, 1.93, .98, 4, 3 Peak Gain (DBI) : 3 < 6

Body Features


  • Antenna Weight : 1.5 G  [.052 OZ ]

Configuration Features


  • Antenna Style : PCB
  • Antenna Type : Chip
  • Band Type : Multi Band
  • Mounting Location : Internal/Embedded
  • Port Configuration : Single Port

Dimensions


  • Product Height : 3.18 MM  [.125 INCH ]
  • Product Length : 38 MM  [1.49 INCH ]
  • Product Width : 7.5 MM  [.295 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50
  • VSWR (Max) : < 3:1

Industry Standards


  • Communication Protocol : LPWA, LoRaWAN, Cellular, Cat-M/NB-IoT, GNSS, Bluetooth, Wi-Fi, 5G
  • Primary Application : 5G, Cat-M/NB-IoT, Cellular

Mechanical Attachment


  • Mounting Method : Surface Mount
  • Polarization : Linear

Operation/Application


  • Directionality : Omnidirectional
  • Wireless Standard : LTE, UMTS, US Dual, EU Triband & WCDMA

Other


  • Precision Level : Standard

Packaging Features


  • Packaging Method : Tape & Reel

Product Availability


  • Applicable Region : Global

Product Type Features


  • Antenna Product Type : Antenna

Signal Characteristics


  • Frequency Band (MHZ) : 698 - 960, 1710 - 2690, 3300 - 4000, 1575 - 1614, 4000 - 5000, 5000 - 6000
  • Frequency Category : 698 - 6000
  • Gain (Max) (DB) : 2.3, 1.93, .98, 4, 3
  • Peak Gain (DBI) : 3 < 6
Buy Now Datasheet
RF Antennas - 17-2108784-2TR-ND - DigiKey
Thief River Falls, MN, United States
829MHz, 1.5945GHz, 2.2GHz, 3.55GHz, 5.45GHz CDMA, GSM, LTE Chip RF Antenna 698MHz ~ 960MHz, 1.575GHz ~ 1.614GHz, 1.71GHz ~ 2.69GHz, 3.3GHz ~ 3.8GHz, 4.9GHz ~ 6GHz 4dBi, 0.98dBi, 1.93dBi, 2.3dBi, 3dBi Solder Surface Mount

829MHz, 1.5945GHz, 2.2GHz, 3.55GHz, 5.45GHz CDMA, GSM, LTE Chip RF Antenna 698MHz ~ 960MHz, 1.575GHz ~ 1.614GHz, 1.71GHz ~ 2.69GHz, 3.3GHz ~ 3.8GHz, 4.9GHz ~ 6GHz 4dBi, 0.98dBi, 1.93dBi, 2.3dBi, 3dBi Solder Surface Mount

Buy Now Datasheet
RF Antennas - 17-2108784-2CT-ND - DigiKey
Thief River Falls, MN, United States
829MHz, 1.5945GHz, 2.2GHz, 3.55GHz, 5.45GHz CDMA, GSM, LTE Chip RF Antenna 698MHz ~ 960MHz, 1.575GHz ~ 1.614GHz, 1.71GHz ~ 2.69GHz, 3.3GHz ~ 3.8GHz, 4.9GHz ~ 6GHz 4dBi, 0.98dBi, 1.93dBi, 2.3dBi, 3dBi Solder Surface Mount

829MHz, 1.5945GHz, 2.2GHz, 3.55GHz, 5.45GHz CDMA, GSM, LTE Chip RF Antenna 698MHz ~ 960MHz, 1.575GHz ~ 1.614GHz, 1.71GHz ~ 2.69GHz, 3.3GHz ~ 3.8GHz, 4.9GHz ~ 6GHz 4dBi, 0.98dBi, 1.93dBi, 2.3dBi, 3dBi Solder Surface Mount

Buy Now Datasheet
Multi-Band Antennas - 2066203 - RS Components, Ltd.
Corby, Northants, United Kingdom
Multi-Band Antennas
2066203
Multi-Band Antennas 2066203
5G/4G/3G/2G,NB-IoT,C at-M,GNSS, Antenna

5G/4G/3G/2G,NB-IoT,Cat-M,GNSS, Antenna

Supplier's Site
Multi-Band Antennas - 2066205P - RS Components, Ltd.
Corby, Northants, United Kingdom
Multi-Band Antennas
2066205P
Multi-Band Antennas 2066205P
5G/4G/3G/2G,NB-IoT,C at-M,GNSS, Antenna

5G/4G/3G/2G,NB-IoT,Cat-M,GNSS, Antenna

Supplier's Site
Multi-Band Antennas - 2066205 - RS Components, Ltd.
Corby, Northants, United Kingdom
Multi-Band Antennas
2066205
Multi-Band Antennas 2066205
5G/4G/3G/2G,NB-IoT,C at-M,GNSS, Antenna

5G/4G/3G/2G,NB-IoT,Cat-M,GNSS, Antenna

Supplier's Site
RF Antennas - 2108784-2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
2108784-2
RF Antennas 2108784-2
829MHz, 1.5945GHz, 2.2GHz, 3.55GHz, 5.45GHz CDMA, GSM, LTE Chip RF Antenna 698MHz ~ 960MHz, 1.575GHz ~ 1.614GHz, 1.71GHz ~ 2.69GHz, 3.3GHz ~ 3.8GHz, 4.9GHz ~ 6GHz 4dBi, 0.98dBi, 1.93dBi, 2.3dBi, 3dBi Solder Surface Mount

829MHz, 1.5945GHz, 2.2GHz, 3.55GHz, 5.45GHz CDMA, GSM, LTE Chip RF Antenna 698MHz ~ 960MHz, 1.575GHz ~ 1.614GHz, 1.71GHz ~ 2.69GHz, 3.3GHz ~ 3.8GHz, 4.9GHz ~ 6GHz 4dBi, 0.98dBi, 1.93dBi, 2.3dBi, 3dBi Solder Surface Mount

Buy Now Datasheet
Pcb Antenna, 5-6Ghz, 1.9Dbi; Antenna Type Te Connectivity - 83AH9393 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Antenna, 5-6Ghz, 1.9Dbi; Antenna Type Te Connectivity
83AH9393
Pcb Antenna, 5-6Ghz, 1.9Dbi; Antenna Type Te Connectivity 83AH9393
PCB ANTENNA, 5-6GHZ, 1.9DBI; Antenna Type:PCB; Frequency Min:5GHz; Frequency Max:6GHz; Antenna Mounting:SMD; Gain:1.9dBi; VSWR:2.3; Input Power:5W; Input Impedance:50ohm; Antenna Polarization:Linear; Product Range:- RoHS Compliant: Yes

PCB ANTENNA, 5-6GHZ, 1.9DBI; Antenna Type:PCB; Frequency Min:5GHz; Frequency Max:6GHz; Antenna Mounting:SMD; Gain:1.9dBi; VSWR:2.3; Input Power:5W; Input Impedance:50ohm; Antenna Polarization:Linear; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey RS Components, Ltd. RS Components, Ltd. Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Antennas Antennas Antennas Antennas Antennas Antennas
Product Number 2108784-2 17-2108784-2TR-ND 2066203 2066205P 2108784-2 83AH9393
Product Name Antennas RF Antennas Multi-Band Antennas Multi-Band Antennas RF Antennas Pcb Antenna, 5-6Ghz, 1.9Dbi; Antenna Type Te Connectivity
Applications 5G, Cat-M/NB-IoT, Cellular Cellular or PCS Terminal; Modem or Wireless Network; CDMA, GSM, LTE Multi-band Multi-band CDMA, GSM, LTE
Pattern Type Omni directional Omni directional Omni directional
Polarization Linear
Primary Frequency Range 698.0 to 6000.0 MHz 829.0 to 5450.0 MHz 698.0 to 6000.0 MHz 698.0 to 6000.0 MHz 5000.0 to 6000.0 MHz
Gain 3 to 6 dB 0.9800 to 4 dB 4 dB 1.9 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 1-2118909-4 - TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
6 suppliers
Antennas - 1-2372112-6 - TE Connectivity
Specs
Applications Cellular, Cat-M/NB-IoT, ISM
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
Antennas - 2195846-5 - TE Connectivity
TE Connectivity
Specs
Applications 5G, Cellular, Cat-M/NB-IoT
Pattern Type Omni directional
Polarization Linear
View Details
3 suppliers
Antennas - 1-2108921-2 - TE Connectivity
Specs
Applications Cat-M/NB-IoT, Cellular, 5G
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers