TE Connectivity ™ Cables, Wires Fiber Optic Cables - 99M0121-20-0/2 99M0121-20-0/2

Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1005693-99M0121-20-0 /2 Categories: Cables, Wires Fiber Optic Cables Alternative Parts (Cross-Reference): 99M0121-20-0/2934961 3001; Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant
Request a Quote
Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1005693-99M0121-20-0 /2 Categories: Cables, Wires Fiber Optic Cables Alternative Parts (Cross-Reference): 99M0121-20-0/2934961 3001; Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cables, Wires Fiber Optic Cables - 99M0121-20-0/2 - 99M0121-20-0/2 - Win Source Electronics
Laguna Hills, CA, United States
Cables, Wires Fiber Optic Cables - 99M0121-20-0/2
99M0121-20-0/2
Cables, Wires Fiber Optic Cables - 99M0121-20-0/2 99M0121-20-0/2
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1005693-99M0121-20-0 /2 Categories: Cables, Wires Fiber Optic Cables Alternative Parts (Cross-Reference): 99M0121-20-0/2934961 3001; Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant

Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1005693-99M0121-20-0/2
Categories: Cables, Wires Fiber Optic Cables
Alternative Parts (Cross-Reference): 99M0121-20-0/29349613001;
Popularity: Low
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Fiber Optic Cables
Product Number 99M0121-20-0/2
Product Name Cables, Wires Fiber Optic Cables - 99M0121-20-0/2
Unlock Full Specs
to access all available technical data

Similar Products

QSFP DD 200G AOC - FODDD43P00007 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fibre Optic Cable - 1861637 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Type Duplex
Fiber Mode Multimode
Core Size 0.4000 µm (0.0157 mils)
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details