TE Connectivity Circular Connector, Plug, 42 Position, 28-42, Cable; Product Range Deutsch - Te Connectivity 983-6KE28-42P6-L

Description
983 42C 42#16 PIN PLUG
Request a Quote
Description
983 42C 42#16 PIN PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch 983-6KE28-42P6-L - PEI-Genesis
Philadelphia, PA, United States
983 42C 42#16 PIN PLUG

983 42C 42#16 PIN PLUG

Buy Now
Circular Connector, Plug, 42 Position, 28-42, Cable; Product Range Deutsch - Te Connectivity - 96T8878 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 42 Position, 28-42, Cable; Product Range Deutsch - Te Connectivity
96T8878
Circular Connector, Plug, 42 Position, 28-42, Cable; Product Range Deutsch - Te Connectivity 96T8878
CIRCULAR CONNECTOR, PLUG, 42 POSITION, 28-42, CABLE; Product Range:983 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:42Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:ThreadedRoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 42 POSITION, 28-42, CABLE; Product Range:983 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:42Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:ThreadedRoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch 983-6KE28-42P6-L 96T8878
Product Name Circular Connector, Plug, 42 Position, 28-42, Cable; Product Range Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
Power Entry Module, Medical, 250Vac, Qc; Connector Type Schurter - 05AC7375 - Newark, An Avnet Company
Specs
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
Current Rating 4.0 amps
View Details
Powerpole ® 180 Housings - 1381-BK - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 180.0 to 350.0 amps
View Details
5 suppliers
Interface Modules - 2084-ADAM-3937-BE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers