TE Connectivity Heat Shrink Caps 980553-000

Description
Body Features Flexibility : Flexible Material Code : 25 Material Systems Code : 25 Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Sealant Type : None Shrink Ratio : 2:1 Configuration Features Adhesive Requirement : Adhesive Purchased Separately Dimensions Expanded Inside Diameter (Min) : 50.8 MM  [2 INCH ] Product Length : 101 MM  [4 INCH ] Recovered Inside Diameter (Max) : 22.9 MM  [.9 INCH ] Recovered Wall Thickness (Nominal) : 2.79 MM  [.11 INCH ] Wall Thickness : Medium Other Molded Part Shape Code : 101A Size Code : 83 Product Type Features Wall Type : Single Wall Usage Conditions Flammability Performance : Flame-Retardant Operating Temperature Range : -75 - 150 DEGC  [-103 - 302 DEGF ] Resistance Properties : Immersion Protection Resistance Protection : Suitable for long term fluid exposure at elevated temperatures
Request a Quote Datasheet
Description
Body Features Flexibility : Flexible Material Code : 25 Material Systems Code : 25 Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Sealant Type : None Shrink Ratio : 2:1 Configuration Features Adhesive Requirement : Adhesive Purchased Separately Dimensions Expanded Inside Diameter (Min) : 50.8 MM  [2 INCH ] Product Length : 101 MM  [4 INCH ] Recovered Inside Diameter (Max) : 22.9 MM  [.9 INCH ] Recovered Wall Thickness (Nominal) : 2.79 MM  [.11 INCH ] Wall Thickness : Medium Other Molded Part Shape Code : 101A Size Code : 83 Product Type Features Wall Type : Single Wall Usage Conditions Flammability Performance : Flame-Retardant Operating Temperature Range : -75 - 150 DEGC  [-103 - 302 DEGF ] Resistance Properties : Immersion Protection Resistance Protection : Suitable for long term fluid exposure at elevated temperatures
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Caps - 980553-000 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Caps
980553-000
Heat Shrink Caps 980553-000
Body Features Flexibility : Flexible Material Code : 25 Material Systems Code : 25 Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Sealant Type : None Shrink Ratio : 2:1 Configuration Features Adhesive Requirement : Adhesive Purchased Separately Dimensions Expanded Inside Diameter (Min) : 50.8 MM  [2 INCH ] Product Length : 101 MM  [4 INCH ] Recovered Inside Diameter (Max) : 22.9 MM  [.9 INCH ] Recovered Wall Thickness (Nominal) : 2.79 MM  [.11 INCH ] Wall Thickness : Medium Other Molded Part Shape Code : 101A Size Code : 83 Product Type Features Wall Type : Single Wall Usage Conditions Flammability Performance : Flame-Retardant Operating Temperature Range : -75 - 150 DEGC  [-103 - 302 DEGF ] Resistance Properties : Immersion Protection Resistance Protection : Suitable for long term fluid exposure at elevated temperatures

Body Features


  • Flexibility : Flexible
  • Material Code : 25
  • Material Systems Code : 25
  • Primary Product Color : Black
  • Primary Product Material : Crosslinked Polyolefin
  • Sealant Type : None
  • Shrink Ratio : 2:1

Configuration Features


  • Adhesive Requirement : Adhesive Purchased Separately

Dimensions


  • Expanded Inside Diameter (Min) : 50.8 MM  [2 INCH ]
  • Product Length : 101 MM  [4 INCH ]
  • Recovered Inside Diameter (Max) : 22.9 MM  [.9 INCH ]
  • Recovered Wall Thickness (Nominal) : 2.79 MM  [.11 INCH ]
  • Wall Thickness : Medium

Other


  • Molded Part Shape Code : 101A
  • Size Code : 83

Product Type Features


  • Wall Type : Single Wall

Usage Conditions


  • Flammability Performance : Flame-Retardant
  • Operating Temperature Range : -75 - 150 DEGC  [-103 - 302 DEGF ]
  • Resistance Properties : Immersion Protection
  • Resistance Protection : Suitable for long term fluid exposure at elevated temperatures
Buy Now Datasheet
shrink tube - 980553-000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
980553-000
shrink tube 980553-000
TFIT Poly Molded Parts

TFIT Poly Molded Parts

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving
Product Number 980553-000 980553-000
Product Name Heat Shrink Caps shrink tube
Material Polyolefin; Crosslinked Polyolefin
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Tubing - 034999P006 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 80 C (-40 to 176 F)
View Details
shrink tube - 080057N002 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
shrink tube - 047659-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Cable Transitions & Breakouts - 013206-000 - TE Connectivity
Specs
Material Polyolefin; Polyolefin Flexible Modified
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
2 suppliers