TE Connectivity Cable Transitions & Breakouts 013206-000

Description
Body Features Material Code : 130 Primary Product Material : Polyolefin Flexible Modified Configuration Features Adhesive Requirement : Adhesive Precoat Number of Branches : 2 Dimensions Inside Diameter Range (Body) : 24 - 57 MM  [.94 - 2.24 INCH ] Inside Diameter Range (Leg 1) : 12 - 57 MM  [.47 - 2.24 INCH ] Other Adhesive Code : 42 Product Type Features Molded Part Shape : Straight Usage Conditions Operating Temperature Range : -20 - 60 DEGC  [-4 - 140 DEGF ] Resistance Protection : Occasional Fluid Exposure
Request a Quote Datasheet
Description
Body Features Material Code : 130 Primary Product Material : Polyolefin Flexible Modified Configuration Features Adhesive Requirement : Adhesive Precoat Number of Branches : 2 Dimensions Inside Diameter Range (Body) : 24 - 57 MM  [.94 - 2.24 INCH ] Inside Diameter Range (Leg 1) : 12 - 57 MM  [.47 - 2.24 INCH ] Other Adhesive Code : 42 Product Type Features Molded Part Shape : Straight Usage Conditions Operating Temperature Range : -20 - 60 DEGC  [-4 - 140 DEGF ] Resistance Protection : Occasional Fluid Exposure
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Transitions & Breakouts - 013206-000 - TE Connectivity
Berwyn, PA, United States
Cable Transitions & Breakouts
013206-000
Cable Transitions & Breakouts 013206-000
Body Features Material Code : 130 Primary Product Material : Polyolefin Flexible Modified Configuration Features Adhesive Requirement : Adhesive Precoat Number of Branches : 2 Dimensions Inside Diameter Range (Body) : 24 - 57 MM  [.94 - 2.24 INCH ] Inside Diameter Range (Leg 1) : 12 - 57 MM  [.47 - 2.24 INCH ] Other Adhesive Code : 42 Product Type Features Molded Part Shape : Straight Usage Conditions Operating Temperature Range : -20 - 60 DEGC  [-4 - 140 DEGF ] Resistance Protection : Occasional Fluid Exposure

Body Features


  • Material Code : 130
  • Primary Product Material : Polyolefin Flexible Modified

Configuration Features


  • Adhesive Requirement : Adhesive Precoat
  • Number of Branches : 2

Dimensions


  • Inside Diameter Range (Body) : 24 - 57 MM  [.94 - 2.24 INCH ]
  • Inside Diameter Range (Leg 1) : 12 - 57 MM  [.47 - 2.24 INCH ]

Other


  • Adhesive Code : 42

Product Type Features


  • Molded Part Shape : Straight

Usage Conditions


  • Operating Temperature Range : -20 - 60 DEGC  [-4 - 140 DEGF ]
  • Resistance Protection : Occasional Fluid Exposure
Buy Now Datasheet
shrink tube - 013206-000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
013206-000
shrink tube 013206-000
TFIT Poly Molded Parts

TFIT Poly Molded Parts

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving
Product Number 013206-000 013206-000
Product Name Cable Transitions & Breakouts shrink tube
Material Polyolefin; Polyolefin Flexible Modified
Unlock Full Specs
to access all available technical data

Similar Products

shrink tube - 052643-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
shrink tube - 055124-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Boots - 090142-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Polyolefin; Polyolefin Flexible Modified
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
2 suppliers
Power Cable Heat Shrink Tubing - 035001-000 - TE Connectivity
Specs
Material Polyolefin; Crosslinked Polyolefin
View Details